EN
  • EN
  • DE

STA1102RQTR

Part No STA1102RQTR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description IC Re-driver Esata Signal 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Supply Voltage 3 V
Number of Input Lines 2
Number of Output Lines 2
RoHS Compliant
Win Source Part Number 1096660-STA1102RQTR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STA1102RQTR CAD Model

Description

The STA1102RQTR is a high-performance, automotive-grade positioning receiver module crafted by the renowned semiconductor manufacturer, STMicroelectronics. This cutting-edge product is designed to deliver precise and reliable Global Navigation Satellite System (GNSS) functionality, suitable for a wide range of applications in the automotive sector and beyond.

Key Features

  • Multi-Constellation Support: The STA1102RQTR is capable of concurrently receiving signals from multiple satellite constellations, including GPS, Glonass, Beidou, and Galileo, ensuring enhanced positioning accuracy and reliability.
  • Advanced Signal Processing: Equipped with sophisticated algorithms for signal tracking and processing, this receiver module offers superior sensitivity and fast time-to-first-fix (TTFF), which is critical for dynamic automotive applications.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, the STA1102RQTR operates reliably across a wide temperature range and is resilient to the harsh conditions encountered in automotive environments.
  • Compact Form Factor: With its small footprint, the STA1102RQTR is an ideal solution for space-constrained applications, allowing for easy integration into various electronic systems.

Applications

The versatility of the STA1102RQTR makes it ideal for a multitude of applications, including:

  • Automotive navigation systems
  • Telematics and fleet management
  • Advanced driver-assistance systems (ADAS)
  • Emergency call (eCall) systems
  • Vehicle-to-everything (V2X) communication

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest quality and reliability standards. The STA1102RQTR is no exception, undergoing rigorous testing and validation to ensure it meets the stringent requirements of the automotive industry and other critical applications where performance cannot be compromised.

Technical Specifications

For detailed technical specifications, including electrical characteristics, mechanical data, and interface information, customers are encouraged to consult the STA1102RQTR datasheet available on the STMicroelectronics website or contact their technical support for further assistance.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5207 $235.0764
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess