EN
  • EN
  • DE

ST741C

Part No ST741C
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096603-ST741C
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST741C CAD Model

Description

The ST741C is a high-precision operational amplifier designed by STMicroelectronics to offer a perfect balance between performance and cost. This operational amplifier (op-amp) is known for its low-voltage operation and low-power consumption, making it an ideal choice for battery-powered devices and portable applications.

Key Features

  • Low Power Consumption: The ST741C is optimized for low-power applications, ensuring extended battery life in portable devices.
  • Wide Supply Voltage Range: It operates on a wide range of supply voltages, from as low as 3V up to 30V, providing flexibility in various circuit designs.
  • Low Input Offset Voltage: With a low input offset voltage, the ST741C ensures high accuracy in signal amplification, which is crucial for precision applications.
  • Phase-Reversal Protection: This feature prevents phase reversal when the input voltage exceeds the power supply levels, thus protecting subsequent circuitry.
  • Large Output Voltage Swing: The op-amp can output voltages close to the supply rails, maximizing the dynamic range in signal processing tasks.
  • Short-Circuit Protection: The ST741C includes built-in short-circuit protection, enhancing the reliability and robustness of the device.

Applications

The ST741C's versatility makes it suitable for a broad range of applications, including:

  • Sensor signal conditioning
  • Analog filters
  • Battery-powered and portable devices
  • Data acquisition systems
  • Medical instrumentation
  • Automotive control systems

Product Specifications

The ST741C is available in several package options, including DIP, SOP, and TSSOP, catering to different design requirements. Its operating temperature range spans from 0°C to +70°C, ensuring reliable performance across various environmental conditions.

In conclusion, the ST741C from STMicroelectronics is a high-quality operational amplifier that combines low-power operation, precision, and versatility. Whether for industrial, automotive, or consumer electronics, the ST741C stands out as a reliable choice for designers seeking to optimize their analog signal processing needs.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess