Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096532-ST5090ADTR5
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST5090ADTR5 CAD Model

Description

ST5090ADTR5 - High-Efficiency Power Management IC

The ST5090ADTR5 is a state-of-the-art power management integrated circuit (IC) from STMicroelectronics, designed to cater to a wide range of applications requiring efficient power conversion and regulation. This versatile IC is an excellent choice for designers looking to optimize power consumption in their systems while maintaining high performance and reliability.

Key Features

  • Advanced Power Conversion: The ST5090ADTR5 incorporates sophisticated techniques to ensure efficient power conversion, which helps in reducing energy loss and improving overall system efficiency.
  • High Integration: With multiple functionalities combined into a single chip, it minimizes the need for additional components, thereby saving space and reducing the complexity of power management circuits.
  • Wide Input Voltage Range: This IC supports a broad input voltage range, making it suitable for various power sources and ensuring compatibility with different system designs.
  • Thermal Protection: It includes features to protect against overheating, enhancing the durability and safety of the end product.
  • Low Standby Power: The ST5090ADTR5 is designed to consume minimal power in standby mode, which is critical for battery-powered applications where extending battery life is essential.

Applications

The ST5090ADTR5 is ideal for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones and tablets
  • Industrial control systems
  • Automotive electronics
  • Energy management systems

Product Specifications

The product comes in a robust package designed for optimal thermal performance and is characterized by the following specifications:

  • Product Code: ST5090ADTR5
  • Manufacturer: STMicroelectronics
  • Package/Case: TSSOP
  • Mounting Type: Surface Mount

Whether you are developing a new power-sensitive application or looking to improve the power efficiency of an existing design, the ST5090ADTR5 from STMicroelectronics offers a compelling solution with its mix of performance, integration, and efficiency.

You May Also Be Interested in

SMC Diode Solutions
Valve; 3 posit exh ctr; sol; body pt; int pilot; 12VDC; grommet; 4mm fitting
Need more? Email Us
ECAD model for SY3420-6GZ-C4
Copal Electronics Inc.
Need more? Email Us
ECAD model for ST-3TA200OHM(22)
STMicroelectronics
Need more? Email Us
ECAD model for STV2216A
STMicroelectronics
Need more? Email Us
ECAD model for ST72314LXN
STMicroelectronics
Need more? Email Us
ECAD model for ST9028ZC1/IJ
Texas Instruments
IC 10BIT VOLTAGE CLAMP 24-SOIC / Voltage Clamp IC 24-SOIC
Need more? Email Us
ECAD model for SN74TVC3010DWR
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Need more? Email Us
ECAD model for SDURF1020CT
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
ECAD model for STXR40AB00-2424AI
STMicroelectronics
Need more? Email Us
ECAD model for ST7537CFN

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention