Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 70A
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 200 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 25 µA @ 1200 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S35120
Standard Package 1
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282295-S35120
Ultra Librarian 3D Model Ultra Librarian S35120 CAD Model

Description

The Product S35120 from Microchip Technology is a cutting-edge integrated circuit designed for a wide range of applications in the modern electronics industry. This versatile component is part of Microchip's renowned family of microcontrollers and digital signal processors that are known for their reliability, efficiency, and advanced features.

Key Features

  • High-Performance Microcontroller: At the heart of the S35120 is a high-speed processing core that can handle complex computations and control tasks with ease.
  • Low Power Consumption: Designed with energy efficiency in mind, this product is ideal for battery-powered devices or energy-sensitive applications.
  • Robust I/O Capabilities: A comprehensive set of input/output ports allows for versatile connectivity options, making it suitable for interfacing with a variety of peripherals and sensors.
  • Advanced Security Features: With built-in security protocols, the S35120 ensures the safekeeping of critical data and prevents unauthorized access.
  • Programmability: Users can easily program the S35120 with Microchip's proprietary software tools, which offer a user-friendly interface and extensive support.

Applications

The Microchip Technology Product S35120 is designed to be flexible and is suitable for a multitude of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Home automation and smart devices
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) applications

Technical Specifications

For detailed technical specifications, developers and engineers are encouraged to consult the S35120 datasheet, which provides in-depth information on operating parameters, electrical characteristics, and pin configurations.

Support and Resources

Microchip Technology offers comprehensive support for the S35120 product, including technical documentation, application notes, and customer service. Additionally, a wide range of development tools and software is available to facilitate rapid prototyping and streamlined product development.

You May Also Be Interested in

Vishay
DIODE STANDARD 50V 1A DO214AC
Need more? Email Us
ECAD model for RS1A-E3/5AT
Vishay
DIODE STANDARD 100V 2A DO214AA
Need more? Email Us
ECAD model for ES2BHE3_A/I
Comchip Technology
DIODE SCHOTTKY 150V 3A DO214AB
Need more? Email Us
ECAD model for CDBC3150-HF
Taiwan Semiconductor
DIODE STANDARD 300V 1.5A DO204AC
Need more? Email Us
ECAD model for HER154G
Taiwan Semiconductor
DIODE STANDARD 800V 1A TS1
Need more? Email Us
ECAD model for HT17G
Vishay
DIODE STANDARD 100V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH01HM3/87A
Micro Commercial Co
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A4-TP
Nexperia USA Inc.
DIODE SCHOTTKY 50V 15A CFP15
Need more? Email Us
ECAD model for PMEG050V150EPDAZ
Vishay
DIODE STD 400V 700MA DO219AD
Need more? Email Us
ECAD model for MSE07PG-M3/89A

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention