EN
  • EN
  • DE

PC922XJ0000F

Part No PC922XJ0000F
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Logic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Logic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 345048-PC922XJ0000F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC922XJ0000F CAD Model

Description

The PC922XJ0000F is a high-isolation voltage photocoupler from Sharp Microelectronics, designed for applications requiring reinforced insulation and electrical isolation between high-voltage and low-voltage circuits. It offers a compact package and is suitable for use in industrial control systems, power supplies, and other applications where safety and reliability are paramount.

Applications:

  • Switching Power Supplies: Provides galvanic isolation between the primary and secondary sides.
  • AC Servo Drives: Used for isolating control and feedback signals in motor control systems.
  • Industrial Control Equipment: Protects sensitive control circuitry from voltage surges and electrical noise.
  • Inverter Circuits: Ensures safe isolation in power conversion applications.
  • Medical Devices: Offers patient safety through reinforced insulation in critical medical equipment.

Features:

  • High Isolation Voltage: Designed for reinforced insulation, providing a high level of safety.
  • Compact Package: Allows for high-density mounting on printed circuit boards.
  • High-Speed Switching: Enables fast signal transmission in high-frequency applications.
  • Low Input Current: Reduces power consumption and simplifies driving circuitry.
  • Creepage and Clearance Distance: Optimized for high-voltage applications to prevent arcing.

Benefits:

  • Enhanced Safety: Protects users and equipment from hazardous voltages.
  • Improved Noise Immunity: Minimizes the effects of electrical noise on signal integrity.
  • Simplified Circuit Design: Reduces the need for complex isolation techniques.
  • Increased Reliability: Provides stable and dependable performance over a wide range of operating conditions.
  • Reduced Power Consumption: Contributes to energy-efficient designs.

Additional Details:

The PC922XJ0000F typically uses a phototransistor or phototriac output. Consult the Sharp Microelectronics datasheet for detailed electrical specifications, including isolation voltage, current transfer ratio (CTR), switching speeds, and temperature characteristics. The package is usually a DIP (Dual In-line Package) or a surface-mount package. This device is designed to meet relevant safety standards, such as UL, CSA, and VDE.

Operating temperature range and derating factors are important considerations for long-term reliability. Proper PCB layout techniques are essential for minimizing stray capacitance and inductance, particularly in high-speed applications. The PC922XJ0000F is RoHS compliant, ensuring adherence to environmental regulations regarding hazardous substances.

You May Also Be Interested in

TT Electronics
OPTOISO 15KV OPEN COLLECTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
2.5A 5V 1.55V 15V~30V DC SOP-8-2.54mm Logic Output Optoisolators RoHS
Lowest to $0.7422
Broadcom Limited
15MM CTI600V OPTOCOUPLER (10MBD)
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV PUSH PULL 8-SMD
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COL 8DIP
Lowest to $1.4844
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV PUSH PULL 8-SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess