EN
  • EN
  • DE

TP11368V

Part No TP11368V
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC PROCESSOR OCTL DIF PCM 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Pulse Code Modulation (PCM)
Number of Circuits 8
Supply Voltage - Operating 5V
Operating Supply Current 10mA
Power (Watts) 50mW
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 053058-TP11368V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP11368V CAD Model

Description

Introducing the TP11368V Integrated Circuit by Texas Instruments

The TP11368V from Texas Instruments is a cutting-edge integrated circuit designed for high-performance applications that demand reliability and efficiency. This versatile component is an essential building block in modern electronics, catering to a wide array of industries from automotive to telecommunications, and consumer electronics.

The TP11368V is known for its robust design, which ensures stable operation under varying conditions. It incorporates advanced technology that allows it to deliver exceptional functionality while maintaining power efficiency. This makes it an ideal choice for designers looking to optimize their power management systems.

Key Features of the TP11368V include:

  • High integration to minimize external components and system costs
  • Advanced power management for enhanced energy efficiency
  • Robust thermal performance for improved reliability
  • Flexible application potential, from power supplies to signal processing

With its versatile nature, the TP11368V can be utilized in various circuit configurations, offering design flexibility to engineers. Whether it's for stepping down voltages in power supply units or managing power in battery-operated devices, this integrated circuit stands out for its adaptability and performance.

Furthermore, Texas Instruments provides comprehensive technical support for the TP11368V, including detailed datasheets, application notes, and design resources. This ensures that engineers can fully leverage the capabilities of the IC in their designs and bring innovative products to market faster.

To sum up, the TP11368V by Texas Instruments is a testament to the company's commitment to quality and innovation. It offers a blend of performance, efficiency, and reliability that is essential for today's demanding electronic applications. Whether you're designing the next generation of consumer gadgets or sophisticated industrial systems, the TP11368V is a component that can help you achieve your design objectives with confidence.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.2446
Infineon Technologies
Lowest to $5.6191
Intersil
Lowest to $4.8140
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess