EN
  • EN
  • DE

UC1840J

Part No UC1840J
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description PROGRAMMABLE, OFF-LIINE, PWM CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1275638-UC1840J
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC1840J CAD Model

Description

The UC1840J from STMicroelectronics is a high-performance current mode PWM controller designed for a wide range of power supply and DC/DC converter applications. This versatile integrated circuit (IC) is engineered to provide reliable and efficient control for switch-mode power supplies, offering features that enhance system performance, reduce energy consumption, and ensure stable operation under varying load conditions.

Key Features

  • High-Frequency Operation: The UC1840J can operate at frequencies up to 500kHz, allowing for smaller passive components and a more compact overall design.
  • Current Mode Control: Offers excellent output voltage regulation and fast transient response, making it ideal for applications that require precise power delivery.
  • Trimmed Oscillator Discharge Current: Ensures consistent and accurate frequency control over temperature and supply variations.
  • Pulse-by-Pulse Current Limiting: Protects the IC and the power supply from overcurrent conditions, enhancing system reliability.
  • Automatic Feed Forward Compensation: Improves the response to input voltage changes, maintaining stable output despite fluctuations in the input supply.
  • Soft-Start Capability: Gradually increases the output voltage at startup, preventing inrush current and voltage overshoot.
  • Shutdown Capability: Provides a means to reduce power consumption by shutting down the IC when it's not in use.

Applications

The UC1840J is suitable for a variety of applications in the industrial, telecommunications, consumer electronics, and computer sectors. Its ability to provide efficient power conversion makes it a go-to solution for:

  • AC-DC power supplies
  • Isolated DC-DC converters
  • Non-isolated buck converters
  • LED drivers
  • Battery chargers

Reliability and Performance

STMicroelectronics is known for its commitment to quality, and the UC1840J is no exception. The device is built to meet the rigorous demands of modern electronic systems, ensuring long-term reliability and consistent performance. With its advanced features and robust design, the UC1840J stands out as a powerful and flexible component for advanced power management solutions.

You May Also Be Interested in

NEC
Need more? Email Us
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026
Ricoh
Lowest to $13.5909
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Ricoh
Lowest to $23.3784
Ricoh
Lowest to $1.6979
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess