Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-R4 Microprocessor IC series 1 Core, 32-Bit 450MHz 256-TFBGA (11x11)
Manufacturer STMicroelectronics
Package Tray
Core Processor ARM® Cortex®-R4
Speed 450MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 256-TFBGA
Case / Package 256-TFBGA (11x11)
Family Name STA1078
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Quantity per package 1056
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897870-STA1078EOA
Ultra Librarian 3D Model Ultra Librarian STA1078EOA CAD Model

Description

Introducing the STA1078EOA from STMicroelectronics

The STA1078EOA is a cutting-edge product from STMicroelectronics, a leader in the semiconductor industry. This advanced chip is designed to cater to the demanding needs of modern automotive applications, offering a robust solution for navigation and telematics systems.

Key Features

  • High-Performance Processing: At the heart of the STA1078EOA lies a powerful processing unit capable of handling complex calculations and data processing tasks with ease. This ensures smooth and efficient operation, even in the most demanding automotive environments.
  • Integrated GPS: The chip comes with an integrated GPS receiver, providing high-precision location tracking capabilities. This feature is essential for navigation systems, enabling accurate and reliable route guidance.
  • Enhanced Connectivity: With advanced connectivity options, including CAN (Controller Area Network) interfaces, the STA1078EOA facilitates seamless communication with other in-vehicle systems, ensuring a well-integrated automotive ecosystem.
  • Robust Design: Built to withstand the harsh conditions of automotive applications, the STA1078EOA boasts a robust design that ensures reliability and longevity. It operates effectively across a wide range of temperatures and is resistant to the vibrations and shocks common in vehicles.

Applications

The STA1078EOA is ideally suited for a variety of automotive applications. Its precise GPS functionality is perfect for in-dash navigation systems, helping drivers reach their destinations efficiently. Additionally, its processing power and connectivity make it an excellent choice for telematics systems, which require real-time data communication for features such as remote diagnostics, emergency assistance, and vehicle tracking.

Conclusion

STMicroelectronics' STA1078EOA is a testament to the company's commitment to providing high-quality, reliable semiconductor products. With its powerful processing capabilities, integrated GPS, and robust design, the STA1078EOA stands out as an exceptional choice for automotive manufacturers looking to enhance the intelligence and connectivity of their vehicles. Whether for navigation, telematics, or other advanced automotive systems, the STA1078EOA delivers performance and reliability that drivers can trust.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 667MHZ 672LBGA
Lowest to $92.6761
ECAD model for MPC8349EVVALFB
Zilog
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18033FSC
NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
Freescale Semiconductor - NXP
MICROPROCESSOR, 32-BIT, MC68000 / Microprocessor IC *
Need more? Email Us
ECAD model for MC68EC000FU16
NXP / Nexperia
IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for LPC11U66JBD48E
NXP / Nexperia
IC MPU MPC83XX 400MHZ PBGA689
Lowest to $96.2866
ECAD model for MPC8377VRAGDA
Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Lowest to $78.1062
ECAD model for MPC885ZP66
Renesas Electronics America
IC MPU SUPERH SH7700 133MHZ
Lowest to $56.7890
ECAD model for R8A77210C133BGV
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 256-LBGA (17x17)
Need more? Email Us
ECAD model for LPC43S70FET256E

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3050 $65.7450
22+ $5.9932 $131.8504
34+ $5.8070 $197.4380
47+ $5.6194 $264.1118
60+ $5.4318 $325.9080
80+ $4.8704 $389.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,620 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention