EN
  • EN
  • DE

ST8034HNQR

Part No ST8034HNQR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC SMARTCARD 24HVQFN / Smart Card Interface 20MHz 5V 250mW T/R 24-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Smart Card
Supply Voltage - Operating 3V, 5V
Case / Package 24-QFN (4x4)
Mounting Surface Mount
Win Source Part Number 1102713-ST8034HNQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ST8034HN
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ST8034HNQR CAD Model

Description

The ST8034HNQR from STMicroelectronics is a high-precision operational amplifier designed to meet the stringent requirements of industrial, automotive, and consumer applications. This product is renowned for its low offset voltage, low noise, and high open-loop gain, which makes it an ideal choice for high-performance analog conditioning circuits.

Key Features

  • Low Input Offset Voltage: The ST8034HNQR boasts an exceptionally low input offset voltage, which ensures accuracy in measurement and control systems.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising gain, making it versatile for various signal processing tasks.
  • Low Noise: Noise can greatly affect the performance of precision circuits. The ST8034HNQR is designed to have low noise levels, providing cleaner signal amplification.
  • Stable with Capacitive Loads: The ability to remain stable with capacitive loads makes this operational amplifier reliable in a diverse array of applications, including those with challenging load conditions.
  • Extended Temperature Range: The device operates over an extended temperature range, making it suitable for environments that experience temperature extremes.

Applications

The ST8034HNQR is incredibly versatile and can be used in a variety of applications, including:

  • Precision analog processing
  • Sensor signal conditioning
  • Automotive control systems
  • Industrial measurement equipment
  • Data acquisition systems
  • Medical instrumentation

Package and Quality

Encased in a robust package, the ST8034HNQR is designed for durability and long-term reliability. It is compliant with the highest quality standards, ensuring consistent performance even in the most demanding conditions. STMicroelectronics' commitment to quality makes this operational amplifier a trustworthy component for your precision circuit designs.

Conclusion

Whether you're designing for automotive, industrial or consumer electronics, the ST8034HNQR operational amplifier from STMicroelectronics offers the precision, reliability, and flexibility needed to enhance your project's performance. Its combination of low offset voltage, high gain bandwidth, and low noise operation, along with stability across a range of conditions, make it an excellent choice for your high-precision applications.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1765 $50.0595
56+ $1.7859 $100.0104
87+ $1.7301 $150.5187
120+ $1.6743 $200.9160
155+ $1.6185 $250.8675
207+ $1.4510 $300.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess