EN
  • EN
  • DE

LM2903WYDT

Part No LM2903WYDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC VOLT COMPARATOR DUAL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Comparator Differential CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM2903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-13017-6, -497-13017-2, 497-13017-2, -497-13017-1, 497-13017-1, 497-13017-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877278-LM2903WYDT
Ultra Librarian 3D Model Ultra Librarian LM2903WYDT CAD Model

Description

The LM2903WYDT is a high-quality, dual differential comparator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is part of the LM2903 series and is specifically crafted to provide reliable and precise voltage comparisons. It is commonly utilized in a variety of applications, including control systems, logic voltage levels, and battery chargers, among others.

Key Features

  • Wide Power Supply Range: The LM2903WYDT operates on a wide range of power supply voltages, from 2V to 36V for single supply operation, and ±1V to ±18V for dual supply configurations. This flexibility makes it suitable for diverse applications and compatible with various system designs.
  • Low Input Bias Current: The device boasts a low input bias current, which enhances its accuracy and reduces its impact on the circuits being monitored.
  • Low Input Offset Voltage: The comparator features a low input offset voltage, which contributes to its ability to make precise and stable voltage comparisons.
  • Wide Temperature Range: Designed to operate over a broad temperature range, the LM2903WYDT is functional from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Open Collector Outputs: The open collector output configuration allows for direct connection to a variety of loads and enables wired-OR connections for flexibility in complex circuits.

Applications

The LM2903WYDT is versatile and can be used in a wide array of electronic systems. Some common applications include:

  • Limit comparators
  • Voltage level detection
  • Window comparators
  • Delay timers
  • Multi-vibrator circuits
  • Analog-to-digital converters (ADCs)

Package and Quality

The LM2903WYDT comes in an 8-lead small outline package (SO-8), which is compact and suitable for space-constrained applications. STMicroelectronics ensures that all products, including the LM2903WYDT, meet stringent quality standards, providing reliable performance for critical electronic systems.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1246 $50.4630
980+ $0.1022 $100.1560
1,520+ $0.0990 $150.4800
2,090+ $0.0958 $200.2220
2,700+ $0.0926 $250.0200
3,615+ $0.0831 $300.4065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,500 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess