EN
  • EN
  • DE

EVLSRK1000A-PF

Part No EVLSRK1000A-PF
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description SRK1000A ADAPTIVE SYNCHRONOUS RE / SRK1000A Gate Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Gate Driver
Embedded No
Utilized IC / Part SRK1000A
Supplied Contents Board(s)
Base Product Number EVLSRK1000
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1341661-EVLSRK1000A-PF
Ultra Librarian 3D Model Ultra Librarian EVLSRK1000A-PF CAD Model

Description

The EVLSRK1000A-PF is a state-of-the-art power management product designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable solutions. This product is part of STMicroelectronics’ extensive portfolio, specifically tailored to meet the demanding needs of modern power applications.

Key Features

  • High-Efficiency Power Conversion: The EVLSRK1000A-PF is engineered for optimal power conversion efficiency, making it suitable for applications where energy conservation is critical.
  • Advanced Control: It incorporates advanced control features that allow for precise management of power delivery, ensuring stable operation under varying load conditions.
  • Robust Design: Designed with durability in mind, the EVLSRK1000A-PF can withstand harsh industrial environments and provides a reliable solution for long-term use.
  • Integration: The product offers seamless integration capabilities with other components in a power system, enhancing overall performance and simplifying system design.
  • Flexible Applications: It is suitable for a wide range of applications, including industrial automation, renewable energy systems, and telecommunications infrastructure.

Product Specifications

  • Input Voltage Range: Optimized for specific operational requirements to ensure compatibility with various power sources.
  • Output Power: Capable of delivering the required power levels for demanding applications, ensuring consistent performance.
  • Protection Features: Includes over-voltage, under-voltage, over-current, and thermal protection to safeguard against potential damage from abnormal operating conditions.
  • Certifications: Meets industry standards and certifications, affirming its quality and reliability.

Applications

The EVLSRK1000A-PF from STMicroelectronics is ideal for a variety of applications that require efficient and reliable power management. Its versatility and high performance make it an excellent choice for designers and engineers looking to enhance their power systems with a robust and integrated solution.

Contact and Support

For more information on the EVLSRK1000A-PF, or to request technical support, please visit the official STMicroelectronics website or contact their customer service team. STMicroelectronics is committed to providing comprehensive support to ensure successful implementation of their products in your projects.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess