Products specifications Report Issue?

Manufacturer Omron Electronics Inc-EMC Div
Packaging Bulk
Part Status Obsolete (End Of Life)
Sensing Distance 0.039" (1mm)
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Maximum) 30V
Current - Collector (Ic) (Maximum) 20mA
Current - DC Forward (If) (Maximum) 50mA
Output Type Phototransistor
Response Time 35μs, 25μs
Mounting Style Through Hole
Manufacturer Package PCB Mount
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810582-EE-SY124
Ultra Librarian 3D Model Ultra Librarian EE-SY124 CAD Model

Description

The Omron Electronics Inc-EMC Div reflective phototransistor is an obsolete (End Of Life) electronic component.

  • Mounting Style: Through-Hole
  • Sensing Distance: 0.039 inches (1mm)
  • Response Time: 35μs, 25μs
  • Sensing Method: Reflective
  • Current - DC Forward (If) (Maximum): 50mA
  • Current - Collector (Ic) (Maximum): 20mA
  • Voltage - Collector Emitter Breakdown (Maximum): 30V
  • Operating Temperature: -25°C to 85°C
  • Manufacturer Package: PCB mount
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 50
  • MSL Level: Not Applicable

You May Also Be Interested in

TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
ECAD model for OPB607A
TT Electronics
SNSR OPTO TRANS 5.08MM REFL C-MT
Lowest to $25.1342
ECAD model for OPB700ALZ
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
ECAD model for OPB703WZ
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
ECAD model for OPB606C
TT Electronics
SENSR OPTO TRANS 3.81MM REFL PCB
Need more? Email Us
ECAD model for OPB702D
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
ECAD model for OPB742WZ
OSRAM Opto Semiconductors Inc.
IC REFLECTIVE SENSOR NPN SMT-RLS
Need more? Email Us
ECAD model for SFH 9201-Z
TT Electronics
SENSR OPTO TRANS 5.59MM REFL PCB
Need more? Email Us
ECAD model for OPB750N
TT Electronics
SNSR OPTO TRANS 6.35MM REFL TO72
Need more? Email Us
ECAD model for OPB730F

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.8032 $67.2768
57+ $2.3000 $131.1000
88+ $2.2289 $196.1432
120+ $2.1564 $258.7680
156+ $2.0853 $325.3068
208+ $1.8693 $388.8144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 150 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention