EN
  • EN
  • DE

SY100S314FC

Part No SY100S314FC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LINE RCVR QUINT DIFF 24CERPAK / Differential Receiver IC 24-CerPack
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Microchip Technology
Series 100S
Package Bulk
Product Status Discontinued
Logic Type Differential Receiver
Supply Voltage 4.2V ~ 5.5V
Number of Bits 5
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-CQFlatPack, CerPack
Supplier Device Package 24-CerPack
Base Product Number 100S314
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 935762-SY100S314FC
Ultra Librarian 3D Model Ultra Librarian SY100S314FC CAD Model

Description

The SY100S314FC from Microchip Technology is a state-of-the-art high-speed quad 2:1 multiplexer designed for the most demanding digital systems. This device is part of the SY100S314 family, renowned for its exceptional performance in signal processing and routing applications.

Key Features

  • High-Speed Operation: The SY100S314FC is optimized for high-speed signal processing, providing a seamless and efficient data flow in complex digital systems.
  • Quad 2:1 Multiplexer: This IC features four independent 2:1 multiplexers, making it highly versatile for various applications requiring multiple data selection options.
  • Differential PECL Outputs: With differential PECL (Positive Emitter-Coupled Logic) outputs, the SY100S314FC ensures reduced noise and improved signal integrity, which is critical in high-speed environments.
  • Extended Temperature Range: It operates reliably across an extended temperature range, making it suitable for industrial and other harsh environments.
  • Power Supply: The device is designed to work with a 5V power supply, providing compatibility with standard power systems.

Applications

The SY100S314FC is ideal for a wide array of applications that require high-speed data routing, including:

  • Telecommunications Equipment
  • Data Communication Systems
  • High-Speed Computer Servers
  • Automated Test Equipment
  • Avionics and Military Systems

Technical Specifications

Parameter Value
Configuration Quad 2:1
Output Type PECL
Supply Voltage 5V
Operating Temperature -40°C to +85°C

The SY100S314FC is available in a compact FC package, providing a space-efficient solution for PCB designs. Microchip Technology's commitment to quality ensures that this multiplexer will meet the stringent requirements of high-speed digital systems, offering both reliability and performance.

You May Also Be Interested in

Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess