EN
  • EN
  • DE
  • IT

ST7FLCD1G9M1

Part No ST7FLCD1G9M1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer STMicroelectronics
Win Source Part Number 090195-ST7FLCD1G9M1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7FLCD1G9M1 CAD Model

Description

ST7FLCD1G9M1 Product Overview

The ST7FLCD1G9M1 is a sophisticated microcontroller product from STMicroelectronics, designed to cater to a wide range of applications requiring advanced control and connectivity features. This device is part of the ST7 family, which is renowned for its reliability, performance, and versatility in the embedded systems market.

Key Features

  • Advanced Core: The ST7FLCD1G9M1 is built around a high-performance 8-bit core, running at a maximum frequency that ensures swift processing and response times, making it ideal for time-critical applications.
  • Memory Capacity: It comes equipped with ample memory resources, including 1GB of flash memory for program storage, ensuring ample space for complex software routines and algorithms.
  • I/O Flexibility: A variety of input/output options are available to interface with external devices, including multiple general-purpose I/O pins, which provide the flexibility needed for diverse application requirements.
  • Integrated Peripherals: The microcontroller includes a range of integrated peripherals such as timers, communication interfaces (including I2C, SPI, and UART), and analog-to-digital converters (ADCs), which simplify design and reduce the need for external components.
  • Power Efficiency: Designed with power efficiency in mind, the ST7FLCD1G9M1 offers various power-saving modes, which are critical for battery-operated or energy-sensitive applications.
  • Robust Design: The product is engineered to operate reliably in harsh environments, featuring a wide operating temperature range and built-in protection against electrostatic discharge (ESD) and other electrical hazards.

Applications

The ST7FLCD1G9M1 microcontroller is suitable for a myriad of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, and smart home devices. Its high integration and performance capabilities make it an excellent choice for designers looking to optimize their systems with a single-chip solution.

Support and Resources

STMicroelectronics provides extensive support for the ST7FLCD1G9M1, including development tools, software libraries, and documentation to assist engineers in accelerating the product development cycle. Additionally, ST's community and technical support forums are available for troubleshooting and sharing insights with fellow developers.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess