Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708722-STM8AP52ICR
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AP52ICR CAD Model

Description

The STM8AP52ICR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal combination of real-time capabilities, peripheral integration, and power efficiency. This MCU is a member of the STM8A family, which is specifically engineered to meet the rigorous demands of automotive and industrial applications.

Key Features

  • Core: The STM8AP52ICR is powered by an advanced STM8A core running at up to 16 MHz, providing the computational power needed for complex tasks without compromising on efficiency.
  • Memory: It comes equipped with a generous 128 KB of Flash memory, 2 KB of RAM, and 1 KB of EEPROM, ensuring ample space for application code and data storage.
  • Robust I/O Capabilities: A variety of input/output options are available, including multiple 10-bit ADC channels, timers, and communication interfaces such as SPI, I2C, and UARTs, offering versatile connectivity solutions.
  • Advanced Timer Functions: Enhanced timer features support complex functions like PWM generation and capture/compare, enabling precise control in timing-critical applications.
  • Operating Voltage: The device operates within a range of 2.95 to 5.5 volts, making it suitable for a wide array of automotive and industrial power environments.

Applications

The STM8AP52ICR is particularly well-suited for automotive applications, including engine management, body control modules, and sensor interfaces. Its robust design and rich set of peripherals also make it ideal for industrial controls, home automation, and other embedded systems that require reliable operation under stringent conditions.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STM8AP52ICR is designed to meet automotive-grade quality standards, ensuring high reliability and performance in the most challenging environments. With its extended temperature range and adherence to stringent quality controls, this MCU is a dependable choice for safety-critical automotive applications.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $8.4368
ECAD model for STM32F372R8T6
STMicroelectronics
MCU 32-bit ARM Cortex M4 RISC 1MB Flash 1.8V/2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $11.8500
ECAD model for STM32L476RGT6
STMicroelectronics
IC MCU 32BIT 1MB FLASH 176UBGA
Lowest to $22.3327
ECAD model for STM32F437IGH6
STMicroelectronics
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $1.6997
ECAD model for STM32F030CCT6
STMicroelectronics
IC MCU 32BIT 2MB FLASH 100LQFP
Lowest to $11.9697
ECAD model for STM32F429VIT6
STMicroelectronics
IC MCU 32BIT 1MB FLASH 132BGA
Lowest to $10.7895
ECAD model for STM32L476QGI6
STMicroelectronics
IC MCU 32BIT 768KB FLASH 100LQFP
Lowest to $9.7269
ECAD model for STM32F205VFT6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100UBGA
Lowest to $8.6579
ECAD model for STM32F401VBH6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $2.3940
ECAD model for STM32L072CBT6

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention