EN
  • EN
  • DE

ST7F521-IND/USB

Part No ST7F521-IND/USB
Manufacturer STMicroelectronics
Catalog In - Circuit Programmers, Emulators, and Debuggers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Mfr STMicroelectronics
Series inDART
Package Bulk
Product Status Obsolete
Type Debugger (In-Circuit/In-System)
For Use With/Related Products ST72F521
Contents Board(s)
Base Product Number ST7F5
Other Names 497-2892
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283607-ST7F521-IND/USB
Ultra Librarian 3D Model Ultra Librarian ST7F521-IND/USB CAD Model

Description

ST7F521-IND/USB - STMicroelectronics

The ST7F521-IND/USB is a sophisticated microcontroller unit (MCU) from STMicroelectronics, designed for industrial applications requiring robust performance and USB connectivity. This high-quality MCU is part of the ST7 family, which is renowned for its reliability and versatility in various embedded system applications.

Key Features:

  • Core: The ST7F521-IND/USB is built on an 8-bit CPU core, which operates at up to 16 MHz, providing a solid balance between processing power and power consumption.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, which is both In-System Programmable (ISP) and In-Application Programmable (IAP), along with 1 Kbyte of RAM, ensuring ample space for complex programs and data handling.
  • USB Interface: A full-speed USB 2.0 interface is integrated, allowing for easy connectivity with computers and other USB devices for communication and control purposes.
  • I/O Ports: The MCU offers 28/32 multifunctional bidirectional I/O lines, which are 5V tolerant, providing flexibility in connecting with sensors, actuators, and other peripherals.
  • ADC: An onboard 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels enables the MCU to process analog signals, making it ideal for sensor-based applications.
  • Timers: It includes versatile timers, including a main clock controller with a watchdog timer, a real-time base, and a configuration for PWM outputs, which are crucial for time-sensitive tasks.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
  • Package: The device is available in a 32-pin package, which is suitable for space-constrained applications.

The ST7F521-IND/USB is an ideal choice for industrial controllers, monitoring systems, point-of-sale terminals, and other applications demanding a high level of integration, USB connectivity, and operational stability in harsh environments. Its robust feature set and programmability make it a versatile component for a wide array of industrial applications.

For more information, datasheets, and technical support, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
PROGRAMMER MCU PICKIT5
Lowest to $157.8948
Microchip Technology
Need more? Email Us
Xeltek
Need more? Email Us
Renesas Electronics America
EMULATOR E8A FOR H8 AND M16C
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xeltek
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess