EN
  • EN
  • DE

SILICON-SCULPTOR_3

Part No SILICON-SCULPTOR_3
Manufacturer Microchip Technology
Catalog In - Circuit Programmers, Emulators, and Debuggers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Mfr Microchip Technology
Package Bulk
Type Programmer (In-Circuit/In-System)
For Use With/Related Products Microsemi FPGAs
Contents Board(s)
Base Product Number SILICON-SCULPTOR
Other Names 1100-1298,,SILICON-SCULPTOR 3,SILICON-SCULPTOR3,150-SILICON-SCULPTOR_3,1100-1298,SILICON-SCULPTOR3,SILICON-SCULPTOR 3
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.80.9000
Win Source Part Number 1283620-SILICON-SCULPTOR_3
Ultra Librarian 3D Model Ultra Librarian SILICON-SCULPTOR_3 CAD Model

Description

The SILICON-SCULPTOR_3 from Microchip Technology is a state-of-the-art silicon programming solution designed for precision and efficiency in high-volume production environments. As the latest iteration in the Silicon Sculptor series, this device programmer offers unparalleled speed, reliability, and ease of use for programming a wide array of Microchip devices, including microcontrollers, flash memory, and other programmable components.

With its advanced architecture, the SILICON-SCULPTOR_3 ensures rapid programming cycles, cutting down the time required for mass production without compromising on accuracy or quality. The programmer is equipped with a user-friendly interface that simplifies the process of loading and configuring the programming tasks, making it accessible for both novice and experienced technicians.

Key Features:

  • High-Speed Programming: Designed to deliver fast programming times, the SILICON-SCULPTOR_3 boosts throughput, enabling higher production yields within shorter time frames.
  • Wide Device Support: Compatible with a broad range of Microchip's programmable devices, this programmer is a versatile tool for any production line dealing with Microchip's portfolio.
  • Intuitive Software Interface: Comes with a proprietary software suite that provides an intuitive programming environment, reducing setup times and facilitating a smooth programming process.
  • Durable Construction: Built with industrial-grade materials, the SILICON-SCULPTOR_3 is designed to withstand the rigors of continuous operation in demanding manufacturing settings.
  • USB and LAN Connectivity: Offers flexible connectivity options including USB and LAN, ensuring it can easily integrate with existing production line systems and networks.
  • Automated Operation Support: Capable of being integrated into automated programming systems, allowing for hands-free operation and further efficiency gains.

Whether you're looking to ramp up production or ensure consistent programming quality, the SILICON-SCULPTOR_3 from Microchip Technology is an investment that promises to deliver performance and dependability. Its robust design and feature-rich capabilities make it an essential component of any modern electronic manufacturing operation.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Xeltek
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microchip Technology
HARDWARE PROGRAMMER SOC/FPGA
Lowest to $410.5264
STMicroelectronics
Need more? Email Us
NXP / Nexperia
CYCLONE UNIVERSAL FX PROGRAMMER
Need more? Email Us
STMicroelectronics
Need more? Email Us
Seiko Epson Corporation
EVAL BOARD FOR C17 FAMILY
Need more? Email Us
Nuvoton Technology Corporation of America
NU-LINK NUMICRO ISP
Lowest to $53.8433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess