EN
  • EN
  • DE

MAX281BCPA+

Part No MAX281BCPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.75 V ~ 16 V, ±2.375 V ~ 8 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Device Package 8-PDIP
Win Source Part Number 141011-MAX281BCPA+
Ultra Librarian 3D Model Ultra Librarian MAX281BCPA+ CAD Model

Description

The MAX281BCPA+ is a high-performance, precision operational amplifier from Maxim Integrated, designed to address a wide range of applications requiring accurate signal conditioning. With its low-noise and low-distortion characteristics, this op-amp is an excellent choice for audio processing, test and measurement equipment, and other sensitive analog circuits.

Key Features

  • Low Noise: The MAX281BCPA+ boasts a low voltage noise density, making it ideal for applications that demand high signal integrity.
  • Low Distortion: With its low total harmonic distortion (THD), this op-amp preserves the fidelity of the audio and other signals passing through it.
  • High Speed: The device features a fast slew rate and wide bandwidth, which are crucial for handling rapid signal changes and maintaining high-frequency performance.
  • Single-Supply Operation: It can operate from a single supply voltage, simplifying power supply design and making it suitable for battery-operated devices.
  • Dual-Supply Capability: The op-amp can also operate with dual supplies, providing greater flexibility for various circuit configurations.
  • Robust Design: The MAX281BCPA+ is designed to be robust and reliable, with protection against over-temperature and electrostatic discharge (ESD).

Applications

The MAX281BCPA+ is versatile and can be used in a range of applications, including:

  • Professional audio equipment
  • Active filters and equalizers
  • Analog-to-digital converter (ADC) driver
  • Test and measurement systems
  • Medical instrumentation
  • Precision data acquisition

Technical Specifications

With an operating temperature range from 0°C to +70°C, the MAX281BCPA+ comes in an 8-pin PDIP package, ensuring easy integration into a variety of circuit boards. Its typical supply voltage ranges from ±4.5V to ±18V (or a single supply of +9V to +36V), providing designers with a broad range to work with for different system requirements.

Whether you're designing a high-end audio system or a precise instrumentation circuit, the MAX281BCPA+ from Maxim Integrated offers the performance and reliability needed to deliver superior results.

You May Also Be Interested in

Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9228 $77.7684
6+ $21.2705 $127.6230
9+ $20.6064 $185.4576
12+ $19.9411 $239.2932
15+ $19.2770 $289.1550
21+ $17.2823 $362.9283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess