EN
  • EN
  • DE

MAX3946ETG+T

Part No MAX3946ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DVR SFP 11.3GBPS 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Laser Diode Driver
Data Rate 11.3Gbps
Number of Channels 1
Supply Voltage - Operating 2.85 V to 3.63 V
Operating Supply Current 68mA
Current - Modulation 80mA
Current - Bias 80mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-TQFN (4x4)
Mounting Surface Mount
Win Source Part Number 021621-MAX3946ETG+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3946ETG+T CAD Model

Description

Maxim Integrated's MAX3946ETG+T: High-Speed Laser Driver for Optical Networks

The MAX3946ETG+T from Maxim Integrated is a cutting-edge laser driver designed to meet the stringent requirements of high-speed optical networking applications. This device is tailored for use in fiber optic transmitters and is capable of driving a wide range of laser diodes with precise control and high-speed modulation capabilities.

Key Features

  • High-Speed Performance: The MAX3946ETG+T is capable of modulation rates up to 11.3Gbps, making it suitable for 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed data communication standards.
  • Adjustable Output: It offers an adjustable modulation current from 10mA to 85mA and bias current from 1mA to 100mA, allowing for fine-tuning to match specific laser diode requirements.
  • Automatic Power Control (APC): The integrated APC loop ensures consistent optical output power over temperature and lifetime, enhancing the reliability of the transmission system.
  • Low Power Dissipation: Designed with power efficiency in mind, the device ensures low power dissipation, which is critical in high-density optical networking equipment.
  • Compact Package: The MAX3946ETG+T comes in a compact 24-pin TQFN package (4mm x 4mm), which is ideal for space-constrained applications.

Applications

The MAX3946ETG+T is highly versatile and can be employed in various applications within the optical communications field, including:

  • SFP+ and XFP transceivers for 10Gbps networks
  • High-speed direct modulation laser (DML) drivers
  • Fiber-to-the-home (FTTH) optical network units (ONUs)
  • Active optical cables (AOCs)
  • Other optical networking equipment requiring high-speed laser modulation

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX3946ETG+T is no exception. It is built to meet the high reliability standards required for optical networking equipment, ensuring stable operation over extended periods. With Maxim's reputation for excellence, customers can trust the MAX3946ETG+T for their high-speed optical communication needs.

For detailed technical specifications, application circuits, and operational guidelines, customers are advised to refer to the official datasheet and design resources provided by Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Renesas Electronics America
IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Lowest to $7.3023
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Lowest to $2.2143
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,953 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess