ST72P511T6MJUTR - Microcontroller from STMicroelectronics
The ST72P511T6MJUTR is a highly-integrated 8-bit microcontroller from STMicroelectronics, designed to deliver a perfect blend of performance and efficiency for a wide range of embedded applications. This MCU is part of the ST7 family, which is renowned for its robust architecture, rich feature set, and ease of use, making it an ideal choice for both simple and advanced projects.
Key Features:
- Core: The device features a high-performance 8-bit core with a maximum clock frequency of 8 MHz, providing ample power for a variety of tasks.
- Memory: It comes equipped with 32 Kbytes of program memory (Flash), ensuring sufficient space for complex code and data storage. Additionally, it has 1 Kbyte of RAM for temporary data storage and efficient operation.
- I/O Ports: The MCU offers versatile 28/32 programmable I/O lines, giving developers the flexibility to connect a wide array of peripherals and components.
- ADC: An integrated 10-bit analog-to-digital converter allows for accurate measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks.
- Timers: Multiple timers, including a main timer, watchdog timer, and PWM outputs, provide the necessary tools for time-sensitive operations and control applications.
- Communication Interfaces: It supports a variety of communication protocols such as SPI, SCI, and I2C, enabling the MCU to easily communicate with other devices and form complex systems.
- Operating Voltage: The device operates within a range of 3.0 to 5.5 volts, accommodating different power supply levels and ensuring compatibility with a variety of peripherals.
Applications:
The ST72P511T6MJUTR is adept for deployment in a multitude of applications, including but not limited to industrial control systems, automotive modules, home appliances, personal electronics, and automation systems. Its robustness and adaptability make it an excellent choice for designers looking to create reliable and efficient products.
Package and Quality:
This microcontroller is available in a TQFP44 package, which is compact and suitable for space-constrained applications. Additionally, it is characterized for operation from -40°C to 85°C, ensuring reliable performance under a broad range of temperature conditions. The ST72P511T6MJUTR adheres to the highest quality standards, reflecting STMicroelectronics' commitment to delivering industry-leading semiconductor solutions.