EN
  • EN
  • DE

MAX4738EUD-T

Part No MAX4738EUD-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 14TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 4.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 80ns, 40ns
-3db Bandwidth 300MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 9pF
Max Leakage Current (IS off) 500pA
Crosstalk -110dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 073634-MAX4738EUD-T
Ultra Librarian 3D Model Ultra Librarian MAX4738EUD-T CAD Model

Description

Maxim Integrated MAX4738EUD-T Multiplexer

The Maxim Integrated MAX4738EUD-T is a high-performance, low-voltage, 8-channel multiplexer (mux) designed for precision analog signal routing. This versatile component is ideal for applications that require the selection of multiple input signals to be outputted through a single channel. With its compact and efficient TSSOP-14 package, the MAX4738EUD-T offers a space-saving solution without compromising on functionality or performance.

Key Features

  • Low On-Resistance: The device features low on-resistance (Ron) of only 4Ω (max), which ensures minimal signal attenuation and distortion for a more accurate signal routing process.
  • Single-Supply Operation: The MAX4738EUD-T operates from a single +1.8V to +5.5V supply, making it compatible with a variety of low-voltage systems and portable devices.
  • Low Power Consumption: With its low power dissipation, this mux is an excellent choice for battery-powered and energy-sensitive applications.
  • Bidirectional Signal Flow: The channels of the MAX4738EUD-T support bidirectional signal flow, which allows it to be used for both multiplexing and demultiplexing operations.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against the damaging effects of static electricity, enhancing its durability and reliability.

Applications

The MAX4738EUD-T is suitable for a wide range of applications, including but not limited to:

  • Data Acquisition Systems
  • Communication Systems
  • Audio/Video Signal Routing
  • Medical Equipment
  • Test Equipment

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4738EUD-T is no exception. It undergoes rigorous testing and quality assurance measures to ensure it meets the high standards expected by industry professionals. Whether used in commercial or industrial environments, this multiplexer is designed to provide a reliable solution for your signal routing needs.

Overall, the Maxim Integrated MAX4738EUD-T is a smart choice for designers looking for a high-performance, low-voltage 8-channel multiplexer that offers both versatility and efficiency in a compact package.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess