EN
  • EN
  • DE

39-53-2145

Part No 39-53-2145
Manufacturer Molex, LLC
Catalog FFC, FPC (FlatFlexible) Connectors
Description 1.25mm (.049") Pitch FFC-FPC Connector, Through-Hole, Vertical, ZIF, 14 Circuits, Lead-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze
Contact Plating Tin
Contact Resistance 20 mΩ
Country of Origin JP
Current Rating 1 A
Depth 5 mm
Flammability Rating UL94 V-0
Gender Receptacle
Height 9.8 mm
Housing Color Natural
Housing Material Polybutylene
Insulation Resistance 500 MΩ
Lead Pitch 1.25 mm
Length 23.25 mm
Max Current Rating 1 A
Maximum Operating Temperature 80 °C
Min Operating Temperature -20 °C
Mount Through Hole
Number of Circuits 14
Number of Contacts 14
Number of Pins 14
Number of Poles 14
Number of Positions 14
Number of Rows 1
Orientation Vertical, Right Angle
Pitch 1.25 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Stackable No
Termination Solder
Voltage Rating 200 V
Voltage Rating (AC) 200 V
Voltage Rating (DC) 200 V
Win Source Part Number 1033498-39-53-2145
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 39-53-2145 CAD Model

Description

The Molex 1033498-39-53-2145 is a 1-row, 14-position vertical right angle receptacle FPC/FFC connector.

  • Pitch: 1.25 mm
  • Termination: Solder
  • Voltage Rating: 200 V
  • Current Rating: 1 A
  • Housing Material: Polybutylene
  • Contact Material: Bronze
  • Contact Plating: Tin
  • Housing Color: Natural
  • Contact Resistance: 20 mΩ
  • Insulation Resistance: 500 MΩ
  • Height: 9.8 mm
  • Length: 23.25 mm
  • Depth: 5 mm
  • RoHS Compliant: Yes
  • Flammability Rating: UL94 V-0
  • Maximum Operating Temperature: 80 °C

You May Also Be Interested in

Amphenol
CONN FFC/FPC RCPT HSG 3POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Lowest to $1.2917
TE Connectivity
CONN FFC RCPT HSG 24POS 1.27MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 10POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 24POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 9POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 6POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 8POS 2.54
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess