EN
  • EN
  • DE

ST72F344S2T6

Part No ST72F344S2T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44LQFP / MCU 8-bit ST7 CISC 8KB Flash 5V 44-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LQFP
Win Source Part Number 795546-ST72F344S2T6
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F344S2
Introduction Date December 15, 1998
ECCN 3A001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST72F344S2T6 CAD Model

Description

The ST72F344S2T6 is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to offer a perfect blend of performance and power efficiency for a wide range of embedded applications. This microcontroller is part of the ST7 family and is crafted to deliver high computational power and a rich set of peripherals to meet the diverse needs of modern electronic systems.

At the heart of the ST72F344S2T6 lies a high-performance 8-bit CPU operating at a maximum frequency of 8 MHz, which allows for efficient processing of instructions and provides the necessary computational power to handle complex tasks. The microcontroller comes with 32 Kbytes of Flash program memory, ensuring ample space for application code and data storage. Additionally, it boasts 1 Kbyte of RAM, which facilitates smooth and responsive operation, even when handling multiple processes simultaneously.

The ST72F344S2T6 is equipped with a variety of interfaces and peripherals that enhance its functionality and ease of integration into various systems. These include:

  • 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.
  • Multiple 16-bit timers with Input Capture/Output Compare functions that are essential for time-sensitive tasks.
  • Synchronous and Asynchronous Serial Communications interfaces, providing flexible options for data exchange with other devices.
  • An In-System/In-Application Programmable Flash with read-while-write capabilities, allowing for firmware updates without the need for additional hardware.
  • Low voltage detection and an auxiliary voltage detector, ensuring reliable operation under varying power conditions.

The device also features an enhanced instruction set that reduces code size and improves execution speed, making it an excellent choice for applications requiring efficient space and power usage. Moreover, the ST72F344S2T6 supports a wide operating voltage range from 3.0V to 5.5V, which, combined with its low power consumption modes, makes it suitable for battery-operated devices.

With its comprehensive feature set and STMicroelectronics' commitment to reliability, the ST72F344S2T6 microcontroller is an ideal solution for applications in automotive, industrial control, consumer electronics, and many other fields that demand a high-performance yet cost-effective microcontroller.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess