Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Operating Supply Voltage 4.74 V ~ 12.6 V, ±2.37 V ~ 6.3 V
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 785716-MAX262BEWG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX262
Introduction Date October 15, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX262BEWG+ CAD Model

Description

Maxim Integrated MAX262BEWG+ Programmable Universal Active Filter

The MAX262BEWG+ from Maxim Integrated is a high-performance, programmable universal active filter that is designed to meet a wide range of filtering requirements. This versatile integrated circuit can be configured for various filter types including low-pass, high-pass, band-pass, and notch filters. Its programmability allows for precision filtering in signal processing applications without the need for external components like capacitors or resistors to set the filter's frequency.

This device is based on a switched-capacitor filter technology which provides stability and accuracy over a wide range of operating conditions. The MAX262BEWG+ operates from a single +5V supply or dual ±5V supplies, making it suitable for both digital and analog applications. The filter's characteristics can be easily adjusted through digital inputs, which means that the filter's response can be dynamically altered in real-time to suit different applications or to adapt to changing signal conditions.

The MAX262BEWG+ features a clock-tunable frequency range, with the clock frequency determining the filter's corner frequency. The corner frequency can be directly set by an external clock or controlled by an onboard oscillator. The filter's quality factor (Q) and gain can also be programmed, giving designers the flexibility to create precise filter characteristics for their specific needs.

This device comes in a wide operating temperature range, making it reliable for industrial applications. The MAX262BEWG+ is available in a 24-pin SOIC package, which is compact and suitable for space-constrained applications. Its robust design ensures a low distortion rate and a high signal-to-noise ratio, which is critical for high-fidelity audio processing, data communication, or any application where clean signal filtering is required.

In summary, the Maxim Integrated MAX262BEWG+ is a highly flexible and reliable solution for designers looking to implement custom filter designs without the complexity of discrete component filters. Its ease of use, coupled with its programmable features, makes it an ideal choice for a vast array of applications across various industries.

You May Also Be Interested in

Linear Technology
Low Power, 8th Order Progressive Elliptic, Lowpass Filter | IC FILTER 12KHZ LOWPASS 8SOIC
Lowest to $29.4219
ECAD model for LTC1069-1IS8
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ BAND PASS 24DIP
Need more? Email Us
ECAD model for MAX268AENG
Maxim Integrated
IC FILTER 15KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 15kHz 8-uMAX/uSOP
Lowest to $6.7712
ECAD model for MAX7410EUA+
Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $347.7015
ECAD model for HMC892ALP5ETR
Analog Devices Inc.
IC FILTER 256KHZ LOWPASS 16SSOP / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 256kHz 16-SSOP
Lowest to $15.7969
ECAD model for LTC1563-2IGN#TRPBF
Analog Devices Inc.
IC FILTER 200KHZ SWITCH 28SSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 8th Order 200kHz 28-SSOP
Lowest to $32.8753
ECAD model for LTC1068-25IG#TRPBF
Analog Devices Inc.
IC FILTER BAND PASS 24SMT / Band Pass Filter IC Band Pass Order 24-SMT (4x4)
Need more? Email Us
ECAD model for HMC895LP4ETR
Linear Technology
Low Noise, High Frequency, 8th Order Butterworth Lowpass Filter  
Need more? Email Us
ECAD model for LTC1064-2CN
Rohm Semiconductor
Band-pass filter for spectrum analyzer for car audio systems
Lowest to $5.6324
ECAD model for BA3830F

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention