EN
  • EN
  • DE
  • IT

ERA3AED102V

Part No ERA3AED102V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description Metal Film Chip Resistors, High Reliability Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1172357-ERA3AED102V
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERA3AED102V CAD Model

Description

The ERA3AED102V is a chip resistor from Panasonic's ERA series, designed for surface mount technology (SMT) applications. These resistors offer excellent reliability and stability in a compact package, making them suitable for a wide range of electronic devices.

Applications:

  • Consumer electronics: such as smartphones, tablets, and wearable devices.
  • Industrial equipment: including control systems and measurement instruments.
  • Automotive electronics: for applications like engine control units (ECUs) and infotainment systems.
  • Power supplies: in voltage dividers, current limiting, and feedback circuits.
  • Telecommunications equipment: such as base stations and network devices.

Features:

  • High reliability: ensuring stable performance over a long lifespan.
  • Compact size: suitable for high-density circuit board layouts.
  • Surface mount design: enabling automated assembly and reducing manufacturing costs.
  • Resistance value: 1.0 kΩ (102).
  • Tolerance: typically ±0.5% or ±1%, depending on the specific variant.
  • Temperature coefficient: typically ±100 ppm/°C or ±50 ppm/°C, depending on the grade.
  • Power rating: usually 0.1 W or 0.063 W.

Benefits:

  • Stable resistance: maintains consistent performance under varying operating conditions.
  • Reduced size and weight: allows for smaller and lighter electronic products.
  • Cost-effective: provides a balance of performance and price.
  • Easy to assemble: compatible with automated placement equipment.
  • RoHS compliant: environmentally friendly and meets regulatory requirements.

Additional Details:

ERA3AED102V resistors are manufactured using thin film technology, which provides excellent precision and stability. The resistance element is formed by depositing a thin layer of resistive material onto a ceramic substrate. The resistor is then trimmed to the desired resistance value using laser trimming. The resistor is protected by a passivation layer and coated with a solderable termination material. The ERA series resistors are available in a variety of resistance values and tolerances to meet the needs of different applications. They are designed to withstand the high temperatures and harsh conditions encountered in many electronic devices. They offer low noise and high linearity, making them suitable for precision analog circuits.

You May Also Be Interested in

Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1,375+ $0.0420 $57.7500
2,935+ $0.0394 $115.6390
4,560+ $0.0380 $173.2800
6,540+ $0.0353 $230.8620
8,505+ $0.0340 $289.1700
10,640+ $0.0326 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 1375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess