EN
  • EN
  • DE

ST72F325K6B6

Part No ST72F325K6B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-SDIP (0.400", 10.16mm)
Win Source Part Number 086684-ST72F325K6B6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F325K6B6 CAD Model

Description

The ST72F325K6B6 is a sophisticated microcontroller unit (MCU) from the reputable manufacturer STMicroelectronics, designed to offer a balanced blend of performance and power efficiency for a wide array of applications. This MCU is part of the ST7 family, which is known for its robust architecture, versatile features, and ease of integration into various electronic systems.

Key Features

  • Core: The ST72F325K6B6 is built around an 8-bit CPU core, which is capable of reaching up to 8 MIPS at 16 MHz, ensuring swift processing for time-sensitive tasks.
  • Memory: Equipped with 32KB of Flash program memory and 1KB of RAM, this MCU is well-suited for applications requiring a moderate amount of code storage and data handling.
  • I/O Ports: It comes with 25 multifunctional bidirectional I/O lines, allowing for flexible interfacing with external components and peripherals.
  • Timers: Multiple integrated timers, including a main timer, watchdog timer, and an auto-reload timer, provide excellent timing solutions for a range of applications.
  • Communication Interfaces: The device features a versatile set of communication interfaces, including SPI and I²C, facilitating easy data exchange with other devices within a system.
  • Analog-to-Digital Converter (ADC): An onboard 10-bit ADC with up to 12 channels enables the MCU to process analog signals, making it ideal for sensor-based applications.
  • Operating Voltage: The ST72F325K6B6 operates within a range of 3.0V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, it is designed to function reliably in extreme environmental conditions.

Applications

The ST72F325K6B6 is a versatile MCU that can be used in a diverse range of applications. Its robust feature set makes it an ideal choice for automotive control systems, industrial automation, consumer electronics, home appliances, and personal healthcare devices. Its integrated peripherals and interfaces enable designers to reduce system complexity and cost while maintaining high performance and functionality.

Conclusion

STMicroelectronics' ST72F325K6B6 is a powerful and reliable MCU that offers a perfect solution for developers seeking a high-quality, cost-effective microcontroller with a rich set of features. Whether for professional or hobbyist projects, the ST72F325K6B6 brings efficiency and versatility to the table, making it a valuable component in any electronic product design.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess