Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 8Mb (1M x 8)
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 32-DIP (0.600", 15.24mm)
Manufacturer Package 32-PDIP
Win Source Part Number 784909-M27C801-100B1
Popularity Medium
Supply and Demand Status Limited
Family Name M27C801
Introduction Date September 01, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M27C801-100B1 CAD Model

Description

The M27C801-100B1 is a high-performance 8 Megabit (8Mb) UV Erasable Programmable Read-Only Memory (EPROM) chip produced by STMicroelectronics. This EPROM is designed to offer a reliable and cost-effective solution for storing firmware, software code, lookup tables, and other data that require long-term retention without power. It is particularly well-suited for applications in the automotive, industrial, and telecommunication sectors where durability and data integrity are paramount.

Key Features:

  • Memory Size: 8Mb (1M x 8 bits), allowing ample space for complex programs and data sets.
  • Access Time: 100ns, providing fast read operations that are essential for high-speed microprocessors and applications.
  • Single 5V Power Supply: Simplifies the power design by operating on a standard 5V power source.
  • UV Erasable: The data stored in the EPROM can be erased by exposure to ultraviolet light, making it reusable for multiple programming cycles.
  • Package Type: The M27C801-100B1 comes in a 32-pin Ceramic DIP (Dual In-line Package), ensuring robustness and ease of handling during the manufacturing process.
  • Temperature Range: Designed to operate within a temperature range of 0°C to 70°C, making it reliable for various environmental conditions.
  • Programming Voltage: 12.5V, which is standard for EPROM devices and compatible with most EPROM programmers.

Applications:

The versatility of the M27C801-100B1 EPROM makes it an ideal choice for a wide array of applications, including:

  • Embedded systems
  • Automotive control units
  • Industrial machinery
  • Telecommunication systems
  • Medical equipment
  • Consumer electronics

With its combination of capacity, speed, and reliability, the STMicroelectronics M27C801-100B1 EPROM stands out as a solid choice for designers and engineers looking to implement non-volatile memory solutions in their products. Its legacy technology ensures compatibility with existing systems while providing the dependability that modern applications demand.

You May Also Be Interested in

STMicroelectronics
EPROM UV 1M-bit 128K x 8 120ns 32-Pin CFDIPW Tube / IC EPROM UV 1MBIT 120NS 32CDIP
Lowest to $11.8619
ECAD model for M27C1001-12F6
STMicroelectronics
EPROM OTP 256K-bit 32K x 8 90ns 32-Pin PLCC Tube / IC OTP 256KBIT 90NS 32PLCC
Need more? Email Us
ECAD model for M27C256B-90C6
Macronix
1M-BIT [128K x 8] CMOS EPROM
Lowest to $5.5208
ECAD model for MX27C1000QC-15
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 200ns 28-Pin CDIP
Need more? Email Us
ECAD model for AM27C128-200DC
Cypress Semiconductor Corp
EPROM UV 128K-bit 16K x 8 45ns 28-Pin Windowed CDIP
Need more? Email Us
ECAD model for CY7C251-45WMB
Macronix
8M-BIT [1M x8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C8000PC-12
Amd
EPROM OTP 1M-bit 128K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C010-150JC
Microchip Technology
IC EPROM 256K PARALLEL 28DIP
Lowest to $4.3420
ECAD model for AT27C256R-45PU
STMicroelectronics
IC EPROM UV 256KBIT 150NS 28CDIP
Need more? Email Us
ECAD model for M27C256B-15F1

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention