EN
  • EN
  • DE

ST72F324J6T3

Part No ST72F324J6T3
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 5V RANGE 8-BIT MCU WITH 8 TO 32K FLASH, 10-BIT ADC, 4 TIMERS, SPI, SCI INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260408-ST72F324J6T3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F324J6T3 CAD Model

Description

ST72F324J6T3 Microcontroller from STMicroelectronics

The ST72F324J6T3 is a high-performance microcontroller from STMicroelectronics, designed to offer a robust and versatile solution for embedded systems. This 8-bit MCU is based on the industry-standard STM7 core, ensuring compatibility and ease of development for engineers familiar with the STMicroelectronics ecosystem.

With a maximum CPU frequency of 8 MHz, the ST72F324J6T3 provides a balanced combination of processing power and energy efficiency. It comes equipped with 32KB of flash memory which is ideal for storing application code, and 1KB of RAM for temporary data storage during operation. The inclusion of 1KB of EEPROM makes this microcontroller suitable for applications that require non-volatile memory for critical data retention even after power cycles.

The device features a wide range of integrated peripherals that enhance its functionality and reduce the need for external components. These peripherals include:

  • Multiple 16-bit timers that can be used for timekeeping, PWM generation, or event counting.
  • An 8-channel 10-bit analog-to-digital converter (ADC) that allows the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
  • A synchronous serial communication interface (SPI) and an I2C interface, enabling communication with other microcontrollers, sensors, and peripherals in a system.
  • Two UARTs for full-duplex serial communication, which can be used for debugging purposes or to interface with other serial devices.

The ST72F324J6T3 operates within a voltage range of 3.0V to 5.5V, making it suitable for a variety of power supply configurations. It also includes features such as a watchdog timer and low voltage detection, which contribute to the reliability and stability of the system it controls.

Designed with industrial and consumer applications in mind, the ST72F324J6T3 is available in a TQFP32 package, which is beneficial for space-constrained designs. Its robustness, coupled with a comprehensive development ecosystem provided by STMicroelectronics, makes it an excellent choice for a wide range of applications including home appliances, automotive systems, and industrial controls.

Overall, the ST72F324J6T3 microcontroller is a testament to STMicroelectronics' commitment to providing advanced and reliable solutions for the embedded systems market.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess