Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tube
Product Status Active
Programmable Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 1KB (1K x 8 + 256B)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MSP430F2002
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644619-MSP430F2002TPW
Ultra Librarian 3D Model Ultra Librarian MSP430F2002TPW CAD Model

Description

The Texas Instruments MSP430F2002TPW is a highly integrated, low-power microcontroller that is part of the MSP430 family, renowned for its exceptional power efficiency and versatile features. This microcontroller is designed to cater to a wide array of applications, including industrial control systems, consumer electronics, and wireless networking devices.

Key Features

  • CPU: 16-bit RISC architecture offering robust performance for complex algorithms and multitasking.
  • Memory: Comes with 1KB of Flash memory and 128B of RAM, suitable for small to medium-sized applications.
  • Digital I/O: Provides 10 I/O pins that support multiple functions and external interfacing, enhancing the microcontroller's adaptability.
  • Analog Capabilities: Includes a 10-bit analog-to-digital converter (ADC) which allows the microcontroller to process analog signals, making it ideal for sensor-based applications.
  • Timer: Equipped with a 16-bit timer that can be used for a range of time-related functions, from simple delays to PWM (Pulse Width Modulation) output.
  • Low Power Modes: Features several power-saving modes that reduce energy consumption, enabling battery-powered applications to run longer.
  • Supply Voltage: Operates at a supply voltage range of 1.8V to 3.6V, providing flexibility in power supply design.
  • Package: Available in a 14-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The MSP430F2002TPW is a versatile microcontroller that can be deployed in a variety of applications. Its low-power consumption makes it an excellent choice for portable and battery-operated devices. It is also suitable for smart sensors, home automation systems, and energy management solutions. The microcontroller's small form factor and rich set of features enable it to be used in embedded systems that require a compact footprint without compromising on performance.

Design Support

Texas Instruments provides comprehensive design support for the MSP430F2002TPW microcontroller, including development tools, software libraries, and reference designs. Engineers can access a wealth of resources to accelerate the development process and bring their products to market faster.

You May Also Be Interested in

Infineon Technologies
IC MCU 16BIT 160KB FLASH 48LQFP / F²MC-16FX F²MC-16FX CY96310 Microcontroller IC 16-Bit 56MHz 160KB (160K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for CY96F315RSBPMC-GS-UJE2
NXP / Nexperia
IC MCU 8BIT 4KB FLASH 8SO
Need more? Email Us
ECAD model for MCHC908QT4VDWE
Microchip Technology
IC MCU 32BIT 64KB FLASH 64VQFN
Need more? Email Us
ECAD model for PIC32MX320F064H-40V/MR
Infineon Technologies
IC MCU 32BIT 544KB FLASH 64LQFP / ARM® Cortex®-M4F FM4 MB9B460L Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 64-LQFP (10x10)
Need more? Email Us
ECAD model for CY9BF466LPMC1-G-JNE2
Microchip Technology
IC MCU 32BIT 128KB FLASH 64TQFP / ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Need more? Email Us
ECAD model for ATSAMD21J17A-AF
Microchip Technology
IC MCU 8BIT 64KB FLASH 28SOIC / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC
Lowest to $1.0158
ECAD model for PIC18LF26K40T-I/SO
Infineon Technologies
IC MCU 32BIT 4.0625MB 208TEQFP
Need more? Email Us
ECAD model for S6J32GEKSNSE20000
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48UFQFPN / ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Lowest to $2.9470
ECAD model for STM32F072C8U6TR
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Lowest to $8.2612
ECAD model for STM32U575ZIT6

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5081 $55.0810
23+ $4.5195 $103.9485
35+ $4.3783 $153.2405
48+ $4.2370 $203.3760
62+ $4.0958 $253.9396
82+ $3.6721 $301.1122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,073 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention