Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Supply Voltage - Operating 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 086080-SCC68681E1A44
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCC68681E1A44 CAD Model

Description

The SCC68681E1A44 is a high-performance Dual Universal Asynchronous Receiver/Transmitter (DUART) manufactured by NXP Semiconductors. This integrated circuit is designed to facilitate serial communication in a variety of computing and communication applications. Its dual-channel architecture allows for simultaneous and independent operation of two full-duplex asynchronous receiver and transmitter pairs.

Key Features

  • Dual Channel: Two independent full-duplex UART channels for efficient serial data handling.
  • Programmable Baud Rate: Each channel can be programmed for a wide range of baud rates, making it suitable for various communication standards.
  • Flexible Data Format: Supports 5, 6, 7, or 8 data bits with even, odd, or no parity for versatile data framing.
  • Interrupt Capability: Features a comprehensive interrupt system that simplifies management of communication tasks.
  • On-Chip Status Registers: Provides detailed status information for each channel, aiding in efficient data throughput and error detection.
  • Counter/Timer: Includes a counter/timer for additional timing control and functionality.

Applications

The SCC68681E1A44 is ideal for use in systems requiring reliable serial communication. Common applications include:

  • Networking equipment like routers and switches
  • Industrial control systems
  • Point of Sale (POS) terminals
  • Computer peripherals and interfaces

Technical Specifications

The SCC68681E1A44 operates at a voltage range of 4.5V to 5.5V and is characterized for operation from 0°C to 70°C. It is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for efficient heat dissipation and ease of integration into a variety of systems.

With its robust feature set and NXP's commitment to quality, the SCC68681E1A44 DUART is an excellent choice for designers looking to implement reliable and flexible serial communications in their products.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
ECAD model for XR16L2551-F
Exar Corporation
IC UART FIFO 64B 48TQFP
Need more? Email Us
ECAD model for XR16M780IM48-F
Exar Corporation
IC UART FIFO 16B DUAL 48TQFP
Need more? Email Us
ECAD model for XR16C2550IM-F
Exar Corporation
SMALLEST 2.25V TO 5.5V UART WITH 16-BYTE FIFO AND POWERSAVE
Lowest to $1.7066
ECAD model for XR16L580IL
Exar Corporation
IC UART FIFO 16B QUAD 80LQFP
Lowest to $60.2430
ECAD model for XR16V554IV80-F
Exar Corporation
IC UART FIFO 64B DUAL 48TQFP
Lowest to $11.5877
ECAD model for XR16L2751CM
Exar Corporation
IC UART FIFO 32B 24QFN
Lowest to $5.2552
ECAD model for XR16M670IL24-F
Exar Corporation
IC UART FIFO 32B 48TQFP
Lowest to $14.0149
ECAD model for XR16L651CM-F
Exar Corporation
IC UART FIFO 16BYTE 32QFN
Lowest to $1.8127
ECAD model for XR16L580IL-F

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention