EN
  • EN
  • DE

ST72F324BACU

Part No ST72F324BACU
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838921-ST72F324BACU
Ultra Librarian 3D Model Ultra Librarian ST72F324BACU CAD Model

Description

ST72F324BACU Microcontroller by STMicroelectronics

The ST72F324BACU is a versatile and powerful 8-bit microcontroller from the acclaimed ST7 family produced by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is designed to offer an optimal balance of performance, reliability, and cost-effectiveness, making it an ideal choice for a wide array of applications in the automotive, industrial, and consumer electronics sectors.

Key Features:

  • CPU: The ST72F324BACU is equipped with a high-performance 8-bit CPU, operating at up to 8 MHz, which provides efficient control and data processing capabilities.
  • Memory: It comes with 32KB of Flash program memory, which is both ample for complex programs and beneficial for applications that require in-system programmability and read-while-write capabilities. Additionally, it includes 1KB of RAM for data storage and manipulation.
  • Peripherals: The microcontroller is packed with a range of integrated peripherals, including a 10-bit Analog-to-Digital Converter (ADC), multiple 16-bit timers, a synchronous serial communication interface (SPI), and an I2C interface, offering versatile options for interfacing with other devices and sensors.
  • I/O Ports: It features 36 I/O ports that provide ample connectivity options and allow the microcontroller to interact with a variety of external components and drive complex systems.
  • Operating Voltage: The device operates over a wide range of supply voltages from 3.0V to 5.5V, ensuring compatibility with both 3.3V and 5V systems.

Applications:

The robust feature set of the ST72F324BACU makes it suitable for a diverse set of applications. It is commonly used in automotive control systems, including body control modules and dashboards. In industrial settings, it can be found in process control units, automation systems, and robotics. Additionally, its capabilities extend to consumer electronics, where it may be used in appliances, home automation devices, and personal gadgets.

STMicroelectronics provides comprehensive support for the ST72F324BACU, including development tools, software libraries, and reference designs, which accelerates the design process and helps bring products to market faster. With its combination of features, the ST72F324BACU stands as a reliable and cost-effective solution for embedded control applications.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess