EN
  • EN
  • DE

BTA08-600CRG

Part No BTA08-600CRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 600V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 25mA
Current - Hold (Ih) (Max) 25mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038435-BTA08-600CRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA08-600CRG CAD Model

Description

The BTA08-600CRG is a high-performance Triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular device is designed to control AC loads for a wide range of applications, making it a versatile choice for designers and engineers.

Key Features

  • Current Rating: The BTA08-600CRG can handle currents up to 8A, making it suitable for moderate power applications.
  • Repetitive Peak Off-state Voltage: With a voltage rating of 600V, this Triac can be used in circuits with high peak voltages, offering robust performance in demanding situations.
  • Gate Trigger Voltage: A low gate trigger voltage ensures that the device can be easily controlled with a wide range of drive circuits.
  • Snubberless Technology: This Triac incorporates ST's snubberless technology, which reduces the need for additional external components, simplifying design and saving board space.
  • High Commutation Capability: The BTA08-600CRG is capable of handling high commutation speeds, which is essential for modern, fast-switching applications.

Applications

The BTA08-600CRG is ideal for a variety of applications, including:

  • Home appliances (such as lighting systems and speed control for electric fans)
  • Motor control circuits
  • Industrial process control systems
  • AC power switching
  • Temperature regulation and control

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The BTA08-600CRG is no exception and has been rigorously tested to ensure reliable performance in a wide range of environmental conditions. It is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Conclusion

Whether you're designing home appliances, industrial control systems, or any application requiring efficient AC power control, the BTA08-600CRG from STMicroelectronics offers a combination of performance, reliability, and ease of use that can help streamline your design process and enhance the end product.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2432 $51.0720
505+ $0.1996 $100.7980
780+ $0.1933 $150.7740
1,070+ $0.1871 $200.1970
1,385+ $0.1809 $250.5465
1,855+ $0.1621 $300.6955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess