EN
  • EN
  • DE
  • IT

ST72F321J7TA

Part No ST72F321J7TA
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 44TQFP / MCU 8-bit ST7 CISC 48KB Flash 5V 44-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LQFP
Win Source Part Number 795542-ST72F321J7TA
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F321J7
Introduction Date February 12, 2001
ECCN 3A001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST72F321J7TA CAD Model

Description

ST72F321J7TA Microcontroller

The ST72F321J7TA is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a balanced blend of performance and power efficiency for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is well-regarded for its versatility and reliability in various industries, including automotive, industrial control, and consumer electronics.

Key Features

  • CPU: 8-bit CPU with a maximum operating frequency of 8 MHz, providing a good balance between processing power and power consumption.
  • Memory: Features 32K bytes of Flash program memory, which is both highly reliable and reprogrammable, making it suitable for applications that require frequent code updates.
  • RAM: Equipped with 1K bytes of RAM for efficient data storage and manipulation during operation.
  • I/O Ports: Includes 37 I/O ports that are highly flexible and configurable, ensuring easy interfacing with peripheral devices.
  • Timers: Comes with an array of timers, including a main timer, watchdog timer, and an Artim timer for advanced real-time control.
  • Communication Interfaces: Provides multiple communication interfaces such as SPI, SCI, and I2C, allowing for versatile connectivity options with other devices.
  • Operating Voltage: Supports an operating voltage range of 3.0V to 5.5V, which is suitable for both standard and low-power applications.

Applications

The ST72F321J7TA is engineered to be a flexible solution that can meet the needs of a diverse array of applications. It is particularly well-suited for:

  • Automotive systems such as body control modules and sensor interfaces
  • Industrial automation, including process control and machine monitoring
  • Consumer electronics, like home appliances and personal gadgets
  • Smart battery management systems

Quality and Support

STMicroelectronics commits to the highest quality standards and provides extensive support for their products. The ST72F321J7TA microcontroller is backed by comprehensive documentation, development tools, and a strong technical support network, ensuring developers have everything they need to integrate this MCU into their projects successfully.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess