EN
  • EN
  • DE
  • IT

ST72F321BJ6T6TR

Part No ST72F321BJ6T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number ST72F32
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263282-ST72F321BJ6T6TR
Ultra Librarian 3D Model Ultra Librarian ST72F321BJ6T6TR CAD Model

Description

The ST72F321BJ6T6TR is a cutting-edge microcontroller produced by the renowned semiconductor manufacturer, STMicroelectronics. This microcontroller is part of the ST7 family, which is known for its high performance, versatility, and reliability in a wide range of applications. The ST72F321BJ6T6TR is particularly well-suited for use in automotive, industrial control systems, and consumer electronics due to its robust feature set and efficient operation.

Key Features

  • Core: The device is built around an industry-standard 8-bit core, operating at a maximum frequency of 16 MHz, which provides a solid balance between processing power and power consumption.
  • Memory: It comes equipped with 32 KB of Flash program memory, ensuring ample space for complex program code, and 1 KB of RAM for temporary data storage during operation.
  • I/O Ports: With 5 multifunctional 8-bit ports and an additional 7-bit port, the microcontroller offers a variety of options for interfacing with peripherals and external devices.
  • ADC: An integrated 10-bit analog-to-digital converter allows for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Timers: Multiple timers, including an 8-bit and two 16-bit timers, provide the capability for accurate timekeeping, event counting, and pulse-width modulation (PWM) for motor control.
  • Communication Interfaces: The ST72F321BJ6T6TR supports a range of communication protocols, including I²C, SPI, and UART, facilitating easy data transfer and communication with other devices within a system.
  • Operating Voltage: It operates within a voltage range of 3.0V to 5.5V, accommodating various power supply designs.

Package and Availability

The microcontroller is available in a LQFP64 package, which is a low-profile quad flat package with 64 pins, providing a compact footprint for space-constrained applications. The suffix 'TR' in the part number indicates that the device is provided in tape and reel packaging, which is ideal for automated assembly processes.

Applications

Given its robust set of features, the ST72F321BJ6T6TR microcontroller is an excellent choice for a variety of applications, including but not limited to automotive systems, home appliances, security systems, and industrial automation. Its reliability and adaptability ensure that it can meet the demands of complex and critical tasks in various sectors.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess