EN
  • EN
  • DE

MAX3245EEWI

Part No MAX3245EEWI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/5 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 3/5 Transceiver Full RS232 28-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name MAX3245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881533-MAX3245EEWI
Ultra Librarian 3D Model Ultra Librarian MAX3245EEWI CAD Model

Description

Maxim Integrated MAX3245EEWI RS-232 Interface IC

The MAX3245EEWI from Maxim Integrated is a high-performance RS-232 interface IC designed to meet the demanding requirements of portable and space-constrained applications. This sophisticated transceiver is part of Maxim's family of transceivers that are specifically engineered to operate with a low-voltage supply, making it an ideal choice for battery-powered devices, laptops, and handheld equipment.

Featuring a wide supply voltage range of 1.8V to 5.5V, the MAX3245EEWI provides designers with the flexibility to integrate it into various system designs without worrying about voltage compatibility. Its low-power consumption is a standout characteristic, with a typical supply current of only 1µA in shutdown mode, which conserves battery life and enhances the overall efficiency of the application it's used in.

The device supports data rates up to 1Mbps, allowing for high-speed data communication that is essential for modern serial communication standards. It also includes a 1µA shutdown mode, which significantly reduces power consumption when the device is not actively transmitting data. This feature is particularly useful in extending the operational lifespan of battery-powered devices.

One of the key attributes of the MAX3245EEWI is its enhanced electrostatic discharge (ESD) protection. The device is capable of withstanding ESD events up to ±15kV, based on the Human Body Model (HBM), providing robust protection for sensitive electronics against static electricity and other transient voltage spikes.

The MAX3245EEWI comes in a wide operating temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions. Its WSOIC (Wide Small Outline Integrated Circuit) packaging is designed for surface mounting, which saves valuable board space and is well-suited for compact system layouts.

In summary, Maxim Integrated's MAX3245EEWI is a versatile and reliable RS-232 interface IC that offers low-voltage operation, high-speed data transfer, minimal power consumption, and excellent ESD protection. Its compact form factor and robust performance make it an excellent choice for designers looking to incorporate RS-232 communication capabilities into their space-sensitive and power-conscious electronic designs.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8276 $50.4828
8+ $13.8073 $110.4584
12+ $13.3758 $160.5096
16+ $12.9443 $207.1088
20+ $12.5128 $250.2560
27+ $11.2184 $302.8968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess