EN
  • EN
  • DE

UDZ2.0B

Part No UDZ2.0B
Manufacturer Rohm Semiconductor
Catalog Misc Products
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841291-UDZ2.0B
Ultra Librarian 3D Model Ultra Librarian UDZ2.0B CAD Model

Description

The Rohm Semiconductor UDZ2.0B is a Zener diode designed for providing a stable voltage reference and overvoltage protection in a wide range of electronic circuits. A Zener diode is a silicon diode that allows current to flow in either the forward direction or in the reverse direction when the voltage reaches a specific breakdown voltage. The “2.0B” designation signifies a Zener voltage of approximately 2.0 volts.

Applications:

  • Voltage regulation in power supplies and battery-powered devices.
  • Overvoltage protection for sensitive electronic components.
  • Voltage clipping and clamping circuits.
  • Providing a stable voltage reference in measurement and control systems.
  • Signal conditioning in analog circuits.
  • Use in communication systems to protect RF components.
  • Automotive electronics for transient voltage suppression.

Features:

  • Precise Zener voltage: Provides a stable and accurate voltage reference.
  • Low reverse leakage current: Reduces power consumption and improves efficiency.
  • High surge current capability: Withstands transient voltage surges and ESD events.
  • Small surface mount package: Enables compact and efficient circuit designs.
  • High reliability: Ensures consistent performance over a wide range of operating conditions.
  • Pb-free and RoHS compliant: Meets environmental regulations.

Benefits:

  • Stable voltage regulation: Ensures reliable operation of connected circuits.
  • Effective overvoltage protection: Prevents damage to sensitive electronic components.
  • Simplified circuit design: Easy to integrate into existing circuits.
  • Reduced component count: Provides a cost-effective solution for voltage regulation and protection.
  • Improved system reliability: Enhances the robustness and longevity of electronic devices.

Additional Details:

The UDZ2.0B has a Zener voltage of approximately 2.0V at a specified test current. It operates with a low reverse leakage current, minimizing power losses. The diode is designed to handle surge currents as specified in the datasheet, providing protection against transient voltage spikes. This Zener diode is typically available in a small SMD (Surface Mount Device) package for easy assembly. Refer to the official Rohm Semiconductor datasheet for detailed electrical characteristics, application notes, and package dimensions.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess