EN
  • EN
  • DE

ATZB-24-B0

Part No ATZB-24-B0
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description TELECOM CIRCUIT, 1-FUNC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Series ZigBit™
Package Box
Product Status Obsolete
Programmable Not Verified
RF Family/Standard 802.15.4
Protocol Zigbee®
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 3dBm
Sensitivity -101dBm
Serial Interfaces I2C, JTAG, SPI, UART, USART
Antenna Type Antenna Not Included, SMA
Utilized IC / Part AT86RF230
Memory Size 128kB Flash, 4kB EEPROM, 8kB RAM
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 21.8mA
Current - Transmitting 20.8mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case PCB Module
Standard Package 1 pcs
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 567041-ATZB-24-B0
Ultra Librarian 3D Model Ultra Librarian ATZB-24-B0 CAD Model

Description

Microchip Technology's ATZB-24-B0 Zigbee Module

Introducing the ATZB-24-B0, a cutting-edge Zigbee radio communication module from the renowned Microchip Technology. This compact and energy-efficient module is designed to seamlessly integrate into a wide range of smart home, industrial automation, and Internet of Things (IoT) applications. With its robust wireless connectivity and ease of use, the ATZB-24-B0 is the perfect solution for developers looking to incorporate reliable Zigbee communication into their projects.

Key Features of the ATZB-24-B0 Module

  • High Performance: Built on an advanced RF transceiver, the ATZB-24-B0 provides excellent range and reliable data transmission in various environments.
  • Low Power Consumption: The module is designed for battery-powered applications, ensuring a long battery life through its power-saving features.
  • Easy Integration: The compact form factor and surface-mount design make it simple to integrate into existing designs, saving space and reducing development time.
  • Pre-Certified: As a pre-certified module, the ATZB-24-B0 reduces the need for additional RF expertise and accelerates time to market by simplifying the certification process for end products.
  • Mesh Networking Capabilities: Zigbee's mesh networking allows for extended range and increased reliability through self-healing and self-organizing networks.
  • Security: The module includes industry-standard encryption protocols to ensure secure communication between devices.

Applications

The versatility of the ATZB-24-B0 module makes it ideal for a variety of applications, including:

  • Smart home automation systems
  • Wireless sensor networks
  • Energy management and monitoring
  • Building automation
  • Industrial control systems

Microchip Technology's ATZB-24-B0 Zigbee module stands out as a top choice for developers seeking a reliable, secure, and easy-to-integrate wireless solution. Whether you're designing a sophisticated home automation system or deploying a large-scale sensor network, the ATZB-24-B0 is equipped to meet your needs with its advanced features and Microchip's renowned support and quality.

You May Also Be Interested in

U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $34.9254
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $349.2538

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,094 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess