EN
  • EN
  • DE

ST72F321AR6TAE

Part No ST72F321AR6TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Base Product Number ST72F32
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263241-ST72F321AR6TAE
Ultra Librarian 3D Model Ultra Librarian ST72F321AR6TAE CAD Model

Description

ST72F321AR6TAE Microcontroller Overview

The ST72F321AR6TAE is a powerful 8-bit microcontroller from STMicroelectronics, designed to offer a versatile solution for embedded control systems. This high-performance MCU is based on the industry-proven ST7 core, delivering the perfect balance between processing power and power consumption, making it an ideal choice for a wide range of applications in automotive, industrial, and consumer electronics.

Key Features

  • CPU: 8-bit ST7 CPU core operating at up to 8 MHz frequency, offering efficient control and data processing capabilities.
  • Memory: Equipped with 32 Kbytes of Flash program memory, providing ample space for complex programs and algorithms. The Flash memory is both In-Application Programmable (IAP) and In-Circuit Programmable (ICP), ensuring flexibility and ease of updates.
  • RAM: 1.5 Kbytes of RAM, enabling efficient data manipulation and storage for real-time operations.
  • I/O Ports: Up to 36 I/O ports with high sink capabilities, allowing for versatile peripheral connections and system controls.
  • Timers: Multiple 16-bit timers with input capture, output compare, PWM, and pulse generator functionalities, suitable for precise event timing and motor control.
  • Communication Interfaces: Integrated SPI and I2C interfaces for serial communication with peripheral devices, as well as a synchronous serial communication (SSC) interface for networked device communication.
  • Analog-to-Digital Converter (ADC): 10-bit ADC with up to 16 channels, providing accurate analog signal measurements for sensor interfacing and data acquisition.
  • Supply Voltage: Operates within a supply voltage range of 3.0V to 5.5V, catering to various power supply requirements.
  • Temperature Range: Designed to operate within an industrial temperature range, ensuring reliable performance under harsh conditions.

Applications

The versatility of the ST72F321AR6TAE makes it a suitable microcontroller for a variety of applications, including but not limited to:

  • Automotive systems such as body control modules and dashboard instrumentation
  • Industrial control systems including PLCs and motor control units
  • Consumer electronics like home appliances and smart devices

With its robust feature set and flexible design, the ST72F321AR6TAE from STMicroelectronics stands out as a microcontroller that can meet the demands of complex and varied embedded system requirements.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess