Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Pulse Electronics Network
Series SMART
Package Tray
Product Status Obsolete
Transformer Type ADSL
Mounting Type Through Hole
Dimension 1.929" L x 0.524" W (49.00mm x 13.30mm)
Height - Seated (Max) 0.492" (12.50mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Standard Package 45
Win Source Part Number 1135151-B8049ENL
Ultra Librarian 3D Model Ultra Librarian B8049ENL CAD Model

Description

The B8049ENL is a pulse transformer from Pulse Electronics Network that belongs to the transformers category.

  • Packaging: Tray
  • Standard Package: 45
  • Series: SMART
  • Transformer Type: ADSL
  • MSL Level: 1 (unlimited)
  • ET (Volt-Time): -

You May Also Be Interested in

Bel Fuse Inc.
MODULE XFRMR / Telecom Transformer 2CT:1/1:1 40 Terminal Gull Wing SMD
Need more? Email Us
ECAD model for S558-5999-E4-F
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
ECAD model for TG110-E050N5LF
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
ECAD model for TG111-E10NYNLFTR
Pulse
XFRMR 4PORT 1:2CT 1.2MH SMD / Telecom Transformer 2(1:2CT) 40 Terminal Gull Wing SMD
Need more? Email Us
ECAD model for T1065NLT
Pulse A Technitrol Company
T1/CEPT/ISDN-PRI TRANSFORMERS
Need more? Email Us
ECAD model for PE-65568
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
ECAD model for 1000B-5001FX
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Lowest to $13.1955
ECAD model for TG1G-S002NZRLTR
Bel Fuse Inc.
GIGABIT ETHERNET MAGNETICS
Lowest to $0.5653
ECAD model for S558-5999-M8
Bel Fuse Inc.
MODULE XFRMR LAN SHDSL ISOL SMD / Telecom Transformer 5.4:1 3.8Ohm Prim. DCR 0.35Ohm Sec. DCR 9 Terminal Gull Wing SMD
Lowest to $5.8647
ECAD model for S560-6600-DJ-F

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7953 $65.3859
8+ $17.8834 $143.0672
12+ $17.3246 $207.8952
16+ $16.7657 $268.2512
20+ $16.2070 $324.1400
27+ $14.5302 $392.3154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,850 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention