EN
  • EN
  • DE

MIC4125YMLTR

Part No MIC4125YMLTR
Manufacturer Micrel
Catalog PMIC - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830879-MIC4125YMLTR
Ultra Librarian 3D Model Ultra Librarian MIC4125YMLTR CAD Model

Description

The MIC4125YMLTR is a high-speed MOSFET driver from Micrel, now Microchip Technology. It is designed to drive N-channel MOSFETs in high-frequency switching applications. This driver features a fast rise and fall time, minimizing switching losses and improving efficiency. It's specifically designed to drive large MOSFETs with high gate capacitance efficiently.

Applications

  • Switching Power Supplies: Driving MOSFETs in DC-DC converters, AC-DC power supplies, and other switching power supply topologies.
  • Motor Control: Driving MOSFETs in motor control applications, such as servo drives and brushless DC motor controllers.
  • Class-D Amplifiers: Driving MOSFETs in Class-D audio amplifiers.
  • Synchronous Rectification: Driving MOSFETs in synchronous rectification circuits to improve efficiency.
  • High-Frequency Inverters: Driving MOSFETs in inverters for renewable energy systems and other applications.

Features

  • High-Speed Switching: Fast rise and fall times minimize switching losses.
  • High Output Current: Provides high output current to drive large MOSFETs.
  • Wide Input Voltage Range: Allows for operation with various power sources.
  • Low Propagation Delay: Minimizes the delay between the input signal and the output signal.
  • Under-Voltage Lockout (UVLO): Prevents the device from operating when the input voltage is too low.
  • Thermal Shutdown: Protects the device from overheating.

Benefits

  • High Efficiency: Fast switching times minimize switching losses, improving efficiency.
  • Reliable Operation: Under-voltage lockout and thermal shutdown ensure reliable operation and protect the device from damage.
  • Versatile: Wide input voltage range and high output current make it suitable for various applications.
  • Simplified Design: Easy to use and requires minimal external components.

The MIC4125YMLTR is available in a small MLF package. It provides efficient driving for various loads. It is suitable for high-frequency power conversion applications.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1933 $64.7397
20+ $5.9021 $118.0420
31+ $5.7184 $177.2704
42+ $5.5336 $232.4112
54+ $5.3488 $288.8352
73+ $4.7956 $350.0788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess