EN
  • EN
  • DE

ST72F264G2H1

Part No ST72F264G2H1
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8-BIT MCU WITH FLASH OR ROM MEMORY, ADC, TWO 16-BIT TIMERS, I2C, SPI, SCI INTERFACES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260390-ST72F264G2H1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST72F264G2H1 CAD Model

Description

STMicroelectronics ST72F264G2H1 Microcontroller

The ST72F264G2H1 is a robust 8-bit microcontroller from STMicroelectronics, designed for automotive and industrial applications that require reliable operation under harsh conditions. This versatile microcontroller is based on a high-performance STM7 core, providing a perfect blend of real-time capabilities with low power consumption, making it suitable for a wide range of applications.

With 16 KB of Flash program memory, the ST72F264G2H1 offers ample space for complex programs and algorithms. The microcontroller also features 1 KB of RAM, ensuring smooth and efficient operation even with demanding tasks. Its EEPROM size of 256 bytes allows for important data to be stored persistently, and can be used for parameter storage that survives power cycles.

The device operates at a voltage range from 3.0V to 5.5V, which provides flexibility in power supply design and enhances compatibility with various peripherals. The ST72F264G2H1 has a clock speed of up to 8 MHz, delivering the processing power needed for time-sensitive tasks without compromising on energy efficiency.

Connectivity and interfacing are made easy with the inclusion of multiple communication interfaces. The microcontroller features a serial communication interface (SCI), which enables easy connection to other microcontrollers, sensors, and actuaries. Additionally, an I2C interface is provided for multi-master communication, allowing for a simple way to integrate into a larger system with multiple devices.

The ST72F264G2H1 also includes a range of built-in peripherals that enhance its functionality. These include 8-bit and 16-bit timers, a watchdog timer for system reliability, and an 8-channel 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors. With 28 pins available, designers have the flexibility to connect a variety of inputs and outputs to the microcontroller.

STMicroelectronics provides comprehensive support for the ST72F264G2H1, including development tools, software libraries, and reference designs. This ensures that engineers can rapidly develop and deploy applications using this microcontroller, reducing time-to-market for their products.

Overall, the ST72F264G2H1 from STMicroelectronics is a powerful and versatile microcontroller that is well-suited for applications requiring a balance between performance, power efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess