EN
  • EN
  • DE

ST72C334N4TA

Part No ST72C334N4TA
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8-bit MCU for automotive with single voltage Flash/ROM memory, ADC, 16-bit timers, SPI, SCI interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260387-ST72C334N4TA
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72C334N4TA CAD Model

Description

The ST72C334N4TA is a versatile and powerful microcontroller produced by STMicroelectronics, designed to offer an optimal combination of performance, reliability, and cost-effectiveness for a wide range of embedded applications. This 8-bit MCU is based on the high-performance ST7 core, operating at a maximum frequency of 8 MHz, which makes it suitable for managing complex tasks in real-time.

Key Features

  • CPU: 8-bit ST7 core, capable of reaching up to 8 MHz clock speed, ensuring swift processing capabilities for embedded systems.
  • Memory: Comes equipped with 16 Kbytes of Flash program memory, providing ample space for application code, and 1 Kbyte of RAM for efficient data handling.
  • I/O Ports: Features 28/32 programmable I/O lines, allowing for flexible interfacing with a wide array of peripherals and devices.
  • Timers: Includes a versatile set of timers, with a main oscillator watchdog, configurable watchdog timer, and a real-time base for scheduled events.
  • Communication Interfaces: Offers a synchronous serial communication (SPI) interface and an I2C interface for multi-master communication, enhancing connectivity options.
  • Analog-to-Digital Converter: Boasts an 8-channel, 10-bit ADC with a conversion time of 3.44 µs, enabling precise measurement of analog signals.
  • Supply Voltage: Operates within a supply voltage range of 3.0V to 5.5V, ensuring compatibility with a variety of power sources and systems.
  • Temperature Range: Designed to work reliably across a wide temperature range of -40°C to 85°C, suitable for harsh environmental conditions.
  • Packaging: Available in a 44-pin TQFP package, which is conducive to compact PCB designs.

Applications

The ST72C334N4TA microcontroller is ideal for deployment in a multitude of applications, such as automotive systems, industrial control systems, home appliances, personal electronics, and various other embedded systems that require robust control functionalities. Its rich set of features and interfaces make it a go-to choice for designers looking to create sophisticated and reliable products.

With its commitment to quality and performance, the ST72C334N4TA from STMicroelectronics represents a smart choice for engineers and developers seeking a high-performance MCU solution.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess