Products specifications Report Issue?

Win Source Part Number WS1209758-VAT-10W2+
Manufacturer Mini-Circuits
Category RF and Wireless-Attenuators
Packaging Box
Product Status Active
Attenuation Value 10dB
Frequency Range 0 Hz ~ 6 GHz
Impedance 50 Ohms
Package / Case SMA In-Line Module
Ultra Librarian 3D Model Ultra Librarian VAT-10W2+ CAD Model

Description

Features • wideband coverage, DC to 6000 MHz • 2 watt rating • rugged unibody construction • off-the-shelf availability • very low cost

You May Also Be Interested in

AVX Corp/Kyocera Corp
RF ATTENUATOR 10DB 50OHM 0603
Need more? Email Us
ECAD model for AT0603C10ECAC7
Mini-Circuits
Fixed Attenuator 18GHz 11.5dB 6-Pin MCLP EP T/R
Lowest to $6.4267
ECAD model for YAT-10+
Susumu
RF ATTENUATOR 3DB 50OHM 0805
Need more? Email Us
ECAD model for PXV1220S-3DBN3-T02
M/A-Com Technology Solutions
Voltage Variable Absorptive Attenuator 40 dB, 0.5-3.0 GHz | RF ATTENUATOR 50OHM 8SOIC
Need more? Email Us
ECAD model for MAAVSS0007
Susumu
Need more? Email Us
ECAD model for PAT1632-C-6DB
Susumu
Need more? Email Us
ECAD model for PAT1632-C-10DB
Anaren
RF ATTENUATOR 50OHM
Need more? Email Us
ECAD model for G100N50W4
Peregrine Semiconductor
UltraCMOS RF Digital Step Attenuator, 9 kHz-6 GHz
Lowest to $2.9546
ECAD model for PE43711A-Z
Peregrine Semiconductor
UltraCMOS RF Digital Step Attenuator, 9 kHz–6 GHz
Need more? Email Us
ECAD model for PE43712A-Z

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention