Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 10GHz ~ 13GHz
P1dB 14.4dBm
Gain 15.8dB
Noise Figure 1.5dB
RF Type Radar, VSAT
Voltage - Supply 3V, 5V
Current - Supply 29mA
Test Frequency 10.7GHz
Mounting Type Surface Mount
Package / Case 6-TDFN Exposed Pad
Base Product Number PMA2
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 844620-PMA2-133LN+
Ultra Librarian 3D Model Ultra Librarian PMA2-133LN+ CAD Model

Description

The PMA2-133LN+ is an RF amplifier designed for radar and VSAT applications, it's made by Mini-Circuits.

  • Frequency Range: 10GHz to 13GHz
  • Gain: 15.8dB
  • Noise Figure: 1.5dB
  • Current Supply: 29mA
  • Voltage Supply: 3V or 5V
  • Installation: surface mount
  • Package: 6-TDFN exposed pad
  • Category: RF and wireless
  • Status: active

You May Also Be Interested in

Broadcom Limited
IC AMP GP 0HZ-2.7GHZ 36 MICRO-X
Need more? Email Us
ECAD model for MSA-0336-TR1G
NXP / Nexperia
IC AMP CELL 2.11-2.17GHZ TO272WB
Need more? Email Us
ECAD model for MW6IC2240GNBR1
Freescale Semiconductor - NXP
IC AMP CDMA 1.9-2.2GHZ TO272WB
Need more? Email Us
ECAD model for MHL19338N
Freescale Semiconductor - NXP
IC AMP GPS 1.805-1.88GHZ TO270
Lowest to $61.9344
ECAD model for MW7IC2040NR1
Broadcom Limited
IC RF AMP ISM 2.4GHZ 36 MICRO-X
Lowest to $9.0100
ECAD model for MSA-0736-TR1G
NXP / Nexperia
RF Amplifier IC 1.559GHz ~ 1.61GHz 6-WLCSP (0.69x0.44)
Need more? Email Us
ECAD model for BGU8103UKAZ
Broadcom Limited
IC RF AMP 50MHZ-1.6GHZ
Need more? Email Us
ECAD model for MSA-1110
Broadcom Limited
IC AMP ISM 0HZ-2.3GHZ SOT143-4
Need more? Email Us
ECAD model for MSA-0311-BLKG
NXP / Nexperia
IC AMP CELL 1.6-2.4GHZ TO272WB
Need more? Email Us
ECAD model for MW4IC2020NBR1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7128 $61.4256
5+ $25.2002 $126.0010
7+ $24.4128 $170.8896
10+ $23.6252 $236.2520
13+ $22.8377 $296.8901
17+ $20.4752 $348.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 262 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention