Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 3.2 V to 5.5 V
Data Converters A/D 6x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 28-SOIC (0.295", 7.50mm Width)
Win Source Part Number 212209-ST72C215G2M6
Popularity Medium
Supply and Demand Status Balance
Quantity per package 28
Ultra Librarian 3D Model Ultra Librarian ST72C215G2M6 CAD Model

Description

The ST72C215G2M6 is a versatile and powerful microcontroller produced by STMicroelectronics, designed to offer a robust solution for embedded systems. This 8-bit microcontroller is based on the high-performance ST7 core, providing a perfect blend of efficiency and processing power for a wide range of applications.

Key Features

  • CPU: 8-bit ST7 core running at up to 8 MHz, capable of executing most instructions in just one or two machine cycles.
  • Memory: Comes with 16 Kbytes of Flash program memory, offering endurance and data retention, along with 384 bytes of RAM for efficient data processing.
  • EEPROM: 1 Kbyte of EEPROM with read-while-write support, providing non-volatile data storage with high endurance.
  • I/O Ports: 28/32 programmable I/O lines, allowing for flexible interfacing with external devices and peripherals.
  • Timers: Features three timers including a main timer with external clock input, an 8-bit auto-reload timer, and a watchdog timer for system reliability.
  • Communication Interfaces: Equipped with SPI and I2C interfaces for multi-master communications and peripheral connectivity.
  • ADC: 10-bit analog-to-digital converter with up to 12 channels, providing accurate measurement and conversion of analog signals.
  • Interrupt Management: Advanced interrupt handling with 13 sources and 4 vectors for quick response to external and internal events.
  • Supply Voltage: Operates within a supply voltage range of 3.0V to 5.5V, suitable for both battery-powered and powered applications.
  • Packaging: Available in a compact 28-pin SDIP or 32-pin QFP package.

Applications

The ST72C215G2M6 is designed to cater to a diverse array of applications, including but not limited to automotive systems, industrial controls, home appliances, and personal electronics. Its robust feature set ensures that it can meet the demands of complex and power-sensitive applications.

Summary

In summary, the ST72C215G2M6 microcontroller from STMicroelectronics is a feature-rich and reliable choice for designers and engineers looking to develop advanced embedded systems. With its powerful core, ample memory, and versatile peripherals, it stands as a competitive option in the microcontroller market.

You May Also Be Interested in

Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention