EN
  • EN
  • DE

PCA9544ADW

Part No PCA9544ADW
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC MUX 4CH I2C/SMBUS 20-SOIC / I2C Multiplexer 1-Element 4-IN 20-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Applications Translating Switch
Interface I2C, SMBus
Operating Supply Voltage 2.3 V ~ 5.5 V
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Mounting SMD
Win Source Part Number 791490-PCA9544ADW
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9544
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCA9544ADW CAD Model

Description

Product Overview: PCA9544ADW from Texas Instruments

The PCA9544ADW is a high-performance, low-voltage 4-channel I²C-bus switch with interrupt logic, manufactured by the renowned semiconductor company Texas Instruments. This integrated circuit is designed to provide seamless communication between a primary I²C-bus and multiple downstream channels, making it an ideal choice for applications requiring multiple I²C devices or different bus configurations.

Key Features

  • 4-Channel I²C Switch: The PCA9544ADW offers four bidirectional translating switches that can connect multiple I²C devices with different voltage levels to a primary controller.
  • Interrupt Function: Each channel has an interrupt input which can be sent to the primary microcontroller, ensuring prompt attention to critical events.
  • Low Standby Current: Optimized for power efficiency, the device consumes minimal standby current, making it suitable for battery-powered applications.
  • Wide Operating Voltage: This device supports a wide range of operating voltages from 2.3V to 5.5V, providing versatility across different system designs.
  • Active-Low Reset Input: The PCA9544ADW includes an active-low reset input that clears the I²C-bus master and returns the switch to its default state.

Applications

The PCA9544ADW is adept at handling complex I²C-bus topologies and is commonly used in:

  • Server systems and data centers
  • Industrial control systems
  • Telecommunications equipment
  • Multi-zone audio systems
  • Medical equipment

Package and Quality

The PCA9544ADW is offered in a 20-pin SOIC package, ensuring compactness and ease of integration into various designs. Texas Instruments is committed to high standards of quality, and this product is no exception, with rigorous testing and quality assurance processes in place to ensure reliability and performance.

For engineers and designers requiring an efficient way to manage multiple I²C devices or to overcome bus arbitration and isolation issues, the PCA9544ADW by Texas Instruments stands out as a robust and flexible solution.

You May Also Be Interested in

National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess