EN
  • EN
  • DE

NTMS4704NR2

Part No NTMS4704NR2
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Power MOSFET 30 V, 12.3 A, Single N-Channel, SO-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 340138-NTMS4704NR2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMS4704NR2 CAD Model

Description

The NTMS4704NR2 is a high-performance, Power MOSFET brought to you by ON Semiconductor, a renowned leader in power and signal management solutions. This device is designed to meet a wide range of applications requiring efficient power management and reliability. It is a perfect choice for engineers and designers looking for a MOSFET that can handle high switching speeds and power efficiency in their circuit designs.

Key Features

  • Low On-Resistance: The NTMS4704NR2 boasts a very low on-resistance, which significantly reduces conduction losses and improves overall efficiency, making it ideal for power-intensive applications.
  • High Switching Speed: This MOSFET is capable of operating at high switching frequencies, which is essential for power supply applications, DC-DC converters, and other circuits that require fast switching characteristics.
  • Advanced Technology: Utilizing ON Semiconductor's advanced technology, the NTMS4704NR2 ensures minimal gate charge and low gate-to-drain charge to optimize the switching performance.
  • Thermal Management: The device is housed in a compact package that provides excellent thermal performance, ensuring the MOSFET operates within its temperature specifications under various conditions.

Applications

The NTMS4704NR2 is versatile and can be used in a variety of applications. These include, but are not limited to:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Drives
  • Battery Management Systems
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NTMS4704NR2 is no exception, with rigorous testing and quality control measures in place to ensure that each MOSFET meets the high standards expected by customers. The device is RoHS compliant, ensuring it meets environmental standards and is suitable for use in various markets worldwide.

Conclusion

In summary, the NTMS4704NR2 by ON Semiconductor is a superior choice for designers looking for a MOSFET that combines low on-resistance, high switching speeds, and robust thermal performance. Its versatility and reliability make it an essential component for a wide range of electronic applications.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1458 $66.8748
13+ $9.1453 $118.8889
20+ $8.8600 $177.2000
27+ $8.5736 $231.4872
35+ $8.2883 $290.0905
47+ $7.4313 $349.2711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess