EN
  • EN
  • DE

TL431BQLP

Part No TL431BQLP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION SHUNT REGULATORS | IC VREF SHUNT ADJ TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 700μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number TL431B
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1268351-TL431BQLP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431BQLP CAD Model

Description

TL431BQLP Precision Programmable Reference

The TL431BQLP from Texas Instruments is a three-terminal adjustable shunt regulator with specified thermal stability over a full operating temperature range. This precision programmable reference is part of the TL431 series, renowned for its flexibility and ease of use in a wide array of voltage regulation and system control applications.

With an output voltage range settable from 2.495 V to 36 V, the TL431BQLP can be programmed with two external resistors. It exhibits a typical output impedance of 0.2 ohms, a feature that contributes to its stable operation and reliable performance across various conditions.

The device offers excellent temperature stability and a low output noise, making it suitable for high-quality and high-performance systems. The TL431BQLP is commonly used in power supplies, voltage monitors, and as an adjustable current source, thanks to its sharp turn-on characteristics.

Key features of the TL431BQLP include:

  • Reference Voltage Tolerance: ±0.5% at 25°C, and ±1% over the full operating temperature range.
  • Low Dynamic Output Impedance: The dynamic output impedance of 0.2 ohms with a typical sink current capability from 1 mA to 100 mA ensures stable voltage supply.
  • Wide Operating Temperature Range: This device operates reliably over a broad temperature range of -40°C to 125°C.
  • Fast Turn-on Response: The TL431BQLP is well-suited for applications requiring a quick response time.
  • Standard TO-92 Package: The TL431BQLP comes in a compact, through-hole TO-92 package, which is easy to integrate into a variety of circuit designs.

As a versatile and reliable component, the TL431BQLP is ideal for use in numerous electronic applications where precision voltage regulation is crucial. Its ability to perform well under varying conditions and its ease of programmability make it a preferred choice for designers and engineers looking to create stable and adjustable power supplies.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2756 $50.9860
445+ $0.2262 $100.6590
685+ $0.2191 $150.0835
945+ $0.2120 $200.3400
1,220+ $0.2050 $250.1000
1,635+ $0.1838 $300.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,031 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess