Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series SP
Package Bulk
Label Type Self Laminating
Label Size 0.8" x 1.5" (20.3mm x 38.1mm)
Color White
Material Polyester
For Use With/Related Products T308S Thermal Transfer Printer
Temperature Range - Operating -40°C ~ 150°C
Base Product Number SP08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3919.10.2055
Other Names F61506-000,Q7263152
Standard Package 80,000
Win Source Part Number 1033953-SP080150WE10
Ultra Librarian 3D Model Ultra Librarian SP080150WE10 CAD Model

Description

The TE Connectivity Raychem Cable Protection SP080150WE10 is a white label for use with the T308S Thermal Transfer Printer.

  • Material: Polyester
  • Label Type: Self-Laminating
  • Label Size: 0.8" x 1.5" (20.3mm x 38.1mm)
  • Supply and Demand Status: In Balance

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers D-SCE-1K-2
Need more? Email Us
ECAD model for D-SCE-1K-25-50-5
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
ECAD model for F18659-000
TE Connectivity
LABEL HEAT SHRINKABLE GREEN
Need more? Email Us
ECAD model for CN3059-000
TE Connectivity
TMS-SCE-2X-1K-1/2-4-CS9364
Need more? Email Us
ECAD model for TMS-SCE-2X-1K-1/2-4-CS9364
TE Connectivity
Wire Labels & Markers D-SCE-1K-6
Need more? Email Us
ECAD model for D-SCE-1K-6.4-50-2-CS7834
TE Connectivity
Labels and Industrial Warning Si
Need more? Email Us
ECAD model for TKM75-N
TE Connectivity
Wire Labels & Markers HT-SCE-1K-
Need more? Email Us
ECAD model for HT-SCE-1K-1/8-2.0-6
TE Connectivity
Wire Labels & Markers TMS-SCE-2X
Need more? Email Us
ECAD model for TMS-SCE-2X-1K-1/8-9
TE Connectivity
Wire Labels & Markers HX-SCE-0.5
Need more? Email Us
ECAD model for HX-SCE-0.5K-38.1-50-S1-4

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention