EN
  • EN
  • DE

ST72314T6AAITR

Part No ST72314T6AAITR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993088-ST72314T6AAITR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72314T6AAITR CAD Model

Description

STMicroelectronics ST72314T6AAITR Microcontroller

The ST72314T6AAITR is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to offer a balance of performance and power efficiency for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is renowned for its high integration and development flexibility, making it an ideal choice for both complex and straightforward applications.

Key Features:

  • CPU: The ST72314T6AAITR is powered by an 8-bit CPU, which operates at a frequency of up to 8 MHz. This CPU is capable of executing a wide set of instructions that optimize application performance and efficiency.
  • Memory: It comes with 16 Kbytes of Flash program memory, providing ample space for application code. The Flash memory is both reliable and secure, ensuring the integrity of the application code.
  • RAM: The device includes 1 Kbyte of RAM, which is essential for temporary data storage and efficient handling of variables during operation.
  • I/O Ports: The microcontroller features 28/32 I/O lines, which can be configured to interface with external devices, sensors, and actuators, allowing for a versatile range of applications.
  • Timers: Equipped with a range of timers, including a main timer, watchdog timer, and an auto-reload timer, the ST72314T6AAITR can handle various timing-related tasks with precision.
  • Communication Interfaces: It supports multiple communication protocols such as SPI, SCI, and I²C, enabling the microcontroller to easily communicate with other devices and peripherals.
  • Supply Voltage: The operating voltage range of 3.0 V to 5.5 V allows for flexibility in power supply design and compatibility with both 3.3 V and 5 V systems.
  • Package: The ST72314T6AAITR is available in a 32-pin TQFP package, which is suitable for space-constrained applications while still providing sufficient I/O capabilities.

With its comprehensive set of peripherals and interfaces, the ST72314T6AAITR is a highly integrated solution for a variety of applications, including industrial control, consumer electronics, automotive systems, and much more. Its robust design and extensive documentation make it a reliable choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess